EN
  • EN
  • DE
  • IT

ATSAM4E16EA-ANR

Part No ATSAM4E16EA-ANR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196829-ATSAM4E16EA-ANR
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series SAM4E
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Base Product Number ATSAM4E
Operating Temperature -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Ultra Librarian 3D Model Ultra Librarian ATSAM4E16EA-ANR CAD Model

Description

The ATSAM4E16EA-ANR is a high-performance microcontroller designed by Microchip Technology, which is part of the wider SAM4E series of microcontrollers. This particular model is tailored for industrial and general purpose applications, offering a robust set of features that make it a versatile choice for a broad range of uses.

Key Features

  • Core: The microcontroller is built around ARM Cortex-M4 processor which can run at up to 120 MHz, providing a balance between power consumption and processing capability. It includes a floating-point unit (FPU) which enhances the performance of applications with floating-point math operations.
  • Memory: It comes with 1MB of flash memory and 128KB of SRAM, sufficient for storing complex programs and ensuring smooth operation.
  • Connectivity: The device includes a variety of communication interfaces such as Dual CAN, Ethernet MAC, Full-speed USB Device and embedded Host, and multiple serial communication modules (UART, SPI, TWI).
  • Analog Features: The ATSAM4E16EA-ANR is equipped with dual 16-bit analog-to-digital converters (ADCs), each with up to 16 channels and featuring up to 1MSPS. It also has a 12-bit digital-to-analog converter (DAC) for analog output capabilities.
  • Timers and PWM: The microcontroller offers comprehensive timer functions including a PWM (Pulse Width Modulation) controller, which is useful for controlling motors, lights, and other devices.
  • Package: The product is available in a 144-pin LQFP package, which is suitable for surface-mount technology (SMT) and provides ample I/O lines for interfacing with external components.

Applications

The ATSAM4E16EA-ANR is designed to meet the needs of a wide array of applications. It is particularly well-suited for industrial automation, home automation, building control, smart energy solutions, and a variety of other system control and user interface applications. Its rich set of peripherals and high-speed processing capabilities make it an excellent choice for developers looking for a microcontroller that can handle complex tasks while maintaining energy efficiency.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.6785 $71.0355
6+ $19.4286 $116.5716
8+ $18.8214 $150.5712
11+ $18.2143 $200.3573
15+ $17.6071 $264.1065
20+ $15.7857 $315.7140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess