EN
  • EN
  • DE

ATSAM4LC2CA-AU

Part No ATSAM4LC2CA-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 100-TQFP (14x14)
Manufacturer Microchip Technology
Series SAM4L
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 75
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 1.68V ~ 3.6V
Data Converters A/D 15x12b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (14x14)
Family Name ATSAM4LC2
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 1611-ATSAM4LC2CA-AUINACTIVE, 1611-ATSAM4LC2CA-AU-ND, 1611-ATSAM4LC2CA-AU
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862429-ATSAM4LC2CA-AU
Ultra Librarian 3D Model Ultra Librarian ATSAM4LC2CA-AU CAD Model

Description

Microchip Technology's ATSAM4LC2CA-AU Microcontroller

The ATSAM4LC2CA-AU is a high-performance, low-power microcontroller from Microchip Technology, designed for a wide range of applications that require efficient power usage without compromising on processing capabilities. This microcontroller is part of the Atmel SMART SAM4L series and is built around the powerful ARM Cortex-M4 processor core, which includes a floating-point unit (FPU) for computational intensive applications.

Featuring a maximum operating frequency of up to 48MHz, the ATSAM4LC2CA-AU provides the perfect balance between speed and power consumption. With its innovative power-saving techniques and SleepWalking technology, the device can operate in various power modes, allowing for significant energy conservation while still responding to periodic or scheduled events.

The microcontroller comes with 256KB of flash memory and 32KB of SRAM, providing ample storage for application code and data. Additionally, it offers a variety of peripherals such as high-speed USB, SPI, TWI (I2C), and USART interfaces, making it an ideal choice for connectivity and data transfer requirements. Its Peripheral Event System enables inter-peripheral signaling without CPU intervention, further optimizing power consumption and response times.

Robust security features are embedded within the ATSAM4LC2CA-AU, including a hardware random number generator, which is essential for cryptographic operations, and a unique identifier for each device, ensuring secure device authentication. The microcontroller also supports multiple external interrupts, enabling it to handle a wide array of external events with quick and efficient interrupt service routines.

Designed in a 64-pin LQFP package, the ATSAM4LC2CA-AU is suitable for space-constrained applications while still offering sufficient I/O options for complex tasks. Its extensive support for capacitive touch channels also makes it an excellent choice for human-machine interface (HMI) applications. With its comprehensive development ecosystem, developers can easily integrate the ATSAM4LC2CA-AU into their projects, leveraging Microchip's software and hardware tools for a streamlined development process.

In summary, the ATSAM4LC2CA-AU from Microchip Technology is a versatile, efficient, and secure microcontroller that is well-suited for a diverse range of applications requiring a high-performance yet power-conscious solution.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4725 $66.3075
15+ $7.7724 $116.5860
24+ $7.5294 $180.7056
32+ $7.2866 $233.1712
41+ $7.0438 $288.7958
55+ $6.3151 $347.3305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess