EN
  • EN
  • DE

ATSAM4LC2CA-CFUR

Part No ATSAM4LC2CA-CFUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100BGA / MCU 32-bit ARM Cortex M4 RISC 128KB Flash 3.3V 100-Pin VFBGA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series SAM4L
Packaging Reel package
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 75
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 1.68 V ~ 3.6 V
Data Converters A/D 15x12b, D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-VFBGA
Manufacturer Package 100-VFBGA (7x7)
Win Source Part Number 769274-ATSAM4LC2CA-CFUR
Popularity Medium
Supply and Demand Status Limited
Family Name ATSAM4LC2CA
Introduction Date September 21, 2012
ECCN 5A992.c
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian ATSAM4LC2CA-CFUR CAD Model

Description

The ATSAM4LC2CA-CFUR is a high-performance, power-efficient microcontroller unit (MCU) from the industry-leading Microchip Technology. It is part of the SAM4L family of MCUs which are designed to balance power consumption with robust processing capabilities, making it an ideal choice for a wide range of applications, including industrial control systems, consumer electronics, and battery-operated devices.

This particular MCU is based on the ARM Cortex-M4 processor, which delivers exceptional efficiency and speed, with a clock speed of up to 48 MHz. It also includes a floating-point unit (FPU) that enhances the performance of numerical computations and digital signal processing, making it suitable for complex algorithms and control systems.

The ATSAM4LC2CA-CFUR boasts a rich set of features, including 256KB of flash memory and 32KB of SRAM, providing ample space for code storage and execution. Additionally, it has a variety of peripherals such as multiple serial communication modules, which include I2C, SPI, and UART interfaces, as well as USB connectivity for easy integration into modern electronic designs.

Security is a paramount concern in today's connected devices, and the ATSAM4LC2CA-CFUR addresses this with its hardware cryptographic support that enables secure data transmission and storage. It also includes a True Random Number Generator (TRNG) for generating secure keys and a unique ID for each device, enhancing security measures for sensitive applications.

Power management is another standout feature of this MCU. It includes several power-saving modes and an integrated voltage regulator, allowing for extended battery life in portable applications. The device can operate at a wide range of voltages, from 1.68V to 3.6V, providing flexibility in power supply design.

In summary, the ATSAM4LC2CA-CFUR is a versatile and secure MCU that offers a perfect blend of performance, power efficiency, and a rich feature set. It is an excellent choice for designers looking to develop advanced applications with stringent power and space constraints.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4424 $57.7512
32+ $3.6449 $116.6368
50+ $3.5311 $176.5550
68+ $3.4172 $232.3696
88+ $3.3033 $290.6904
118+ $2.9616 $349.4688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess