EN
  • EN
  • DE

ATSAM4N8AA-MU

Part No ATSAM4N8AA-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 48QFN / Entry Point to the Atmel ARM Cortex-M4-Based Flash MCU Portfolio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Core Processor ARM Cortex -M4
Core Size 32-Bit
Speed 100MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 34
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 9x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Part Number Series ATSAM4N8
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809868-ATSAM4N8AA-MU
Ultra Librarian 3D Model Ultra Librarian ATSAM4N8AA-MU CAD Model

Description

Microchip Technology ATSAM4N8AA-MU Microcontroller

The ATSAM4N8AA-MU is a high-performance microcontroller from Microchip Technology, designed to cater to the demanding requirements of modern embedded systems. This microcontroller is based on the powerful ARM® Cortex®-M4 processor, which operates at a maximum speed of 100 MHz, providing a perfect blend of energy efficiency and computing power.

With its 512KB of flash memory and 80KB of SRAM, the ATSAM4N8AA-MU offers ample storage for application code and data, making it an ideal choice for complex applications that require robust memory resources. The inclusion of a Memory Protection Unit (MPU) enhances the security of your applications by preventing unauthorized access to memory regions.

This versatile microcontroller also features a wide array of connectivity options. It is equipped with multiple serial communication modules, including I2C, SPI, and USARTs, allowing for easy integration with peripheral devices. Additionally, its Full-Speed USB 2.0 Device and embedded Host functionality ensure seamless data exchange with other USB-enabled devices.

The ATSAM4N8AA-MU supports a range of analog functionalities, with its integrated 16-channel, 12-bit analog-to-digital converter (ADC) and two 12-bit digital-to-analog converters (DACs). This makes it particularly suitable for applications that require precise analog signal processing, such as sensor interfacing and control systems.

For timing and control operations, the microcontroller comes with multiple 16-bit and 32-bit timers, including PWM channels for motor control and other timing-critical applications. The device also features a Real-Time Timer and a Watchdog Timer for reliable system operation.

Designed with power efficiency in mind, the ATSAM4N8AA-MU supports multiple power-saving modes, which enable the reduction of power consumption during idle periods. The microcontroller is available in a 64-pin QFN package, making it a compact solution for space-constrained applications.

Whether you're developing industrial control systems, IoT devices, or consumer electronics, the ATSAM4N8AA-MU from Microchip Technology provides the performance, connectivity, and reliability you need to deliver cutting-edge solutions.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess