EN
  • EN
  • DE

ATSAM4S4BA-UUR

Part No ATSAM4S4BA-UUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 120MHz
Connectivity I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
The number of I/O 47
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 64K x 8
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 11x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-UFBGA, WLCSP
Supplier Device Package 64-WLCSP (3.3x3.3)
Family Part Number ATSAM4S4
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 717732-ATSAM4S4BA-UUR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATSAM4S4BA-UUR CAD Model

Description

Microchip Technology ATSAM4S4BA-UUR

The ATSAM4S4BA-UUR from Microchip Technology is a high-performance microcontroller that is part of the SAM4S series, designed to cater to a wide range of industrial and consumer applications. This microcontroller is built on a powerful ARM Cortex-M4 processor core, featuring a floating-point unit (FPU) which allows it to handle computationally intensive applications with ease.

With a maximum clock speed of 120 MHz, the ATSAM4S4BA-UUR offers exceptional processing power for tasks that require quick and efficient handling of data and algorithms. Its architecture is optimized for power efficiency, making it an ideal choice for battery-powered and portable devices where power consumption is a critical factor.

The device comes with 256KB of flash memory, providing ample space for application code and data storage. Additionally, it has 64KB of SRAM, allowing for smooth and responsive operation even with complex software stacks or when managing large data buffers.

One of the standout features of the ATSAM4S4BA-UUR is its extensive range of peripherals. It includes multiple serial communication interfaces such as USART, SPI, and TWI (I2C), which enable the microcontroller to connect with a variety of external components and other microcontrollers. It also boasts a full-speed USB device and embedded host function, providing further connectivity options for modern applications.

For secure data operations, the ATSAM4S4BA-UUR incorporates hardware-based security features. These include a 128-bit AES encryption engine, which ensures data protection and secure communications, making it suitable for applications that require confidentiality, such as payment systems and secure data loggers.

Robust in design, the ATSAM4S4BA-UUR operates within an extended temperature range and comes in a 64-pin LQFP package. This makes it a versatile choice for harsh environments and compact designs where space is at a premium.

In summary, the ATSAM4S4BA-UUR from Microchip Technology is a feature-rich microcontroller that combines high performance, extensive peripheral integration, and advanced security features, making it a top choice for developers looking to create sophisticated and secure embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9606 $55.6848
18+ $5.7113 $102.8034
28+ $5.5328 $154.9184
38+ $5.3544 $203.4672
49+ $5.1759 $253.6191
65+ $4.6404 $301.6260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,995 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess