EN
  • EN
  • DE

ATSAMA5D225C-D1M-CU

Part No ATSAMA5D225C-D1M-CU
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description BGA GREEN, IND TEMP,MRLC,128MBIT  /  ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 500MHz 196-TFBGA (11x11)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr Microchip Technology
Series SAMA5D2
Package Tray
Core Processor ARM® Cortex®-A5
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 500MHz
Co-Processors/DSP Multimedia; NEON™ MPE
RAM Controllers LPDDR1, LPDDR2, LPDDR3, DDR2, DDR3, DDR3L, QSPI
Graphics Acceleration Yes
Display & Interface Controllers Keyboard, LCD, Touchscreen
Ethernet 10/100Mbps (1)
USB USB 2.0 + HSIC
Voltage - I/O 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Security Features ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC
Package / Case 196-TFBGA, CSBGA
Supplier Device Package 196-TFBGA (11x11)
Additional Interfaces I²C, SMC, SPI, UART, USART, QSPI
Base Product Number ATSAMA5
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Standard Package 176
Win Source Part Number 1170839-ATSAMA5D225C-D1M-CU
Ultra Librarian 3D Model Ultra Librarian ATSAMA5D225C-D1M-CU CAD Model

Description

The ATSAMA5D225C-D1M-CU is a high-performance, low-power microprocessor unit (MPU) from the renowned manufacturer, Microchip Technology. This MPU is based on the ARM® Cortex®-A5 processor, which operates at up to 500 MHz and offers a balance of performance and energy efficiency, making it an ideal choice for a wide range of industrial, consumer, and IoT applications.

Key Features:

  • Processor Core: ARM Cortex-A5 core with ARMv7-A architecture, enabling high-level operating systems and providing a rich user interface.
  • Clock Speed: Capable of running up to 500 MHz, providing the computational power required for complex tasks.
  • Memory: Comes with an integrated 128MB DDR2 SDRAM, which allows for robust multitasking and data processing capabilities.
  • Connectivity: Features a variety of connectivity options including Ethernet, USB, and multiple serial communication interfaces.
  • Graphics: Equipped with a graphics processing unit (GPU) that supports 2D acceleration, making it suitable for applications with graphical user interfaces.
  • Security: Enhanced with security features such as secure boot, encryption, and tamper detection to protect sensitive data and intellectual property.
  • Power Efficiency: Designed for low-power consumption, which is critical for battery-powered and energy-sensitive applications.
  • Package: Offered in a 289-ball BGA package, which ensures a compact footprint for space-constrained designs.

The ATSAMA5D225C-D1M-CU is also supported by Microchip's extensive software and hardware ecosystem, which includes development tools, software libraries, and reference designs. This support simplifies the design process and accelerates time to market for products incorporating this advanced MPU.

Whether you're designing sophisticated user interfaces, connecting your devices to the Internet, or ensuring the security of your digital assets, the ATSAMA5D225C-D1M-CU provides a scalable and secure platform that meets the demands of modern embedded systems.

You May Also Be Interested in

Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.1058 $68.4232
9+ $14.0356 $126.3204
13+ $13.5970 $176.7610
18+ $13.1584 $236.8512
23+ $12.7198 $292.5554
31+ $11.4039 $353.5209
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,570 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess