EN
  • EN
  • DE

ATSAMA5D27C-LD1G-CU

Part No ATSAMA5D27C-LD1G-CU
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description CORTEX-A5 MPU 1GBIT LPDDR2 BGA I  /  ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 500MHz 361-TFBGA (16x16)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr Microchip Technology
Series SAMA5D2
Package Tray
Core Processor ARM® Cortex®-A5
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 500MHz
Co-Processors/DSP Multimedia; NEON™ MPE
RAM Controllers LPDDR1, LPDDR2, LPDDR3, DDR2, DDR3, DDR3L, QSPI
Graphics Acceleration Yes
Display & Interface Controllers Keyboard, LCD, Touchscreen
Ethernet 10/100Mbps (1)
USB USB 2.0 + HSIC
Voltage - I/O 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Security Features ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC
Package / Case 361-TFBGA
Supplier Device Package 361-TFBGA (16x16)
Additional Interfaces I²C, SMC, SPI, UART, USART, QSPI
Base Product Number ATSAMA5
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Standard Package 84
Win Source Part Number 964415-ATSAMA5D27C-LD1G-CU
Ultra Librarian 3D Model Ultra Librarian ATSAMA5D27C-LD1G-CU CAD Model

Description

Microchip Technology's ATSAMA5D27C-LD1G-CU Product Overview

The ATSAMA5D27C-LD1G-CU is a high-performance, power-efficient embedded microprocessor from Microchip Technology, designed to cater to the demanding needs of modern industrial and IoT applications. This product is part of the SAMA5 series, which is renowned for its rich set of peripherals and security features, making it an ideal choice for a wide range of applications, including control panels, smart energy solutions, and IoT gateways.

Key Features

  • Core: ARM Cortex-A5 processor, operating at up to 500 MHz, offers a balance between performance and power consumption.
  • Memory: Integrated with 1GB (8Gbit) of DDR2 SDRAM, providing ample space for complex applications and data-intensive tasks.
  • Security: Enhanced with ARM TrustZone technology and an on-chip secure boot, ensuring secure system operation and protection against unauthorized software execution.
  • Connectivity: Offers a range of communication interfaces, including Gigabit Ethernet, high-speed USB, and multiple serial communication ports.
  • Low Power Consumption: Features multiple low-power modes to reduce power consumption during idle or low-activity states, extending the lifespan of battery-powered devices.
  • Package: Comes in a 289-ball BGA package, which is suitable for space-constrained applications due to its compact footprint.

Applications

The ATSAMA5D27C-LD1G-CU excels in various applications that require high computing power, connectivity, and reliability. Its robust set of features makes it perfect for:

  • Industrial automation and control systems
  • Human Machine Interface (HMI) panels
  • IoT edge computing and gateways
  • Smart energy management systems
  • Healthcare devices
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality and long-term reliability. The ATSAMA5D27C-LD1G-CU is manufactured to the highest standards, ensuring stable and reliable operation even in the most challenging environments. It is backed by Microchip's customer support and extensive documentation, providing developers with the resources they need to integrate the microprocessor into their products successfully.

With its blend of performance, security, and connectivity, the ATSAMA5D27C-LD1G-CU is a versatile and reliable choice for developers looking to create sophisticated and secure embedded systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess