EN
  • EN
  • DE

ATSAMA5D31-CU

Part No ATSAMA5D31-CU
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1232090-ATSAMA5D31-CU
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATSAMA5D31-CU CAD Model

Description

Microchip Technology's ATSAMA5D31-CU Product Overview

The ATSAMA5D31-CU is a high-performance, low-power microprocessor unit (MPU) developed by Microchip Technology, designed to meet the needs of a wide range of industrial and consumer applications. This MPU is based on the ARM® Cortex®-A5 processor, which operates at a speed of up to 536 MHz, providing a balance of power efficiency and computing performance.

Equipped with a comprehensive set of peripherals, the ATSAMA5D31-CU includes multiple connectivity options such as high-speed USB, Gigabit Ethernet, and integrated CAN. It also offers a variety of interfaces, including SPI, TWI (I2C), UARTs, and SDIO/SD/MMC, making it highly versatile for interfacing with a broad spectrum of external devices and modules.

The MPU incorporates advanced security features, like a secure boot mechanism, hardware encryption engines, and a true random number generator (TRNG), which are essential for developing secure applications, especially in the context of the Internet of Things (IoT). With these features, the ATSAMA5D31-CU can help designers implement robust security protocols to protect sensitive data and prevent unauthorized access.

With its support for multiple memory types, including DDR2 and LPDDR/LPDDR2, the ATSAMA5D31-CU allows for flexible memory configurations to match specific application requirements. The MPU also features a TFT LCD controller with graphics acceleration, enabling the creation of rich and interactive user interfaces.

For developers, Microchip Technology provides extensive support through software tools, development kits, and a comprehensive software ecosystem that includes Linux and Android support. This ensures that engineers can rapidly develop and deploy their applications with the ATSAMA5D31-CU.

The ATSAMA5D31-CU is available in a 324-ball BGA package, making it suitable for space-constrained applications while still offering the full functionality of a high-end MPU. Whether it's for industrial control systems, smart energy solutions, or sophisticated consumer electronics, the ATSAMA5D31-CU is an excellent choice for designers looking for a reliable and powerful processing solution.

Overall, the ATSAMA5D31-CU from Microchip Technology represents a blend of performance, power efficiency, and security, making it an ideal core for the next generation of innovative electronic products.

You May Also Be Interested in

Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess