EN
  • EN
  • DE
  • IT

ATSAMC20N18A-ANT

Part No ATSAMC20N18A-ANT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM C20
Package Tape & Reel
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 84
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number ATSAMC20
Other Names ATSAMC20N18A-ANTCT,ATSAMC20N18A-ANTDKR,ATSAMC20N18A-ANTTR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264284-ATSAMC20N18A-ANT
Ultra Librarian 3D Model Ultra Librarian ATSAMC20N18A-ANT CAD Model

Description

Microchip Technology ATSAMC20N18A-ANT

The ATSAMC20N18A-ANT is a cutting-edge microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This device is part of the SAM C series, specifically designed for industrial and general embedded applications that require a balance between performance and power efficiency.

Key Features:

  • Core: The MCU is built around the ARM Cortex-M0+ processor, which operates at a maximum frequency of 48 MHz. The Cortex-M0+ core is known for its energy efficiency and is suitable for a wide range of low-power applications.
  • Memory: It boasts an internal memory configuration that includes 128 KB of flash memory and 16 KB of SRAM, providing ample space for complex application code and data storage.
  • Analog Capabilities: The ATSAMC20N18A-ANT comes with advanced analog features such as a 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels, and a 10-bit Digital-to-Analog Converter (DAC) for accurate analog signal processing.
  • Communication Interfaces: For communication, it offers a variety of interfaces including multiple Serial Communication Interfaces (SERCOM) that can be configured as UART, SPI, or I²C, as well as LIN and CAN-FD for automotive and industrial networking.
  • Timers and PWM: The device includes multiple 16-bit timers, a 32-bit Real-Time Counter (RTC), and Pulse Width Modulation (PWM) functionality, which are essential for time-sensitive control applications.
  • Package: The ATSAMC20N18A-ANT is available in a 48-pin TQFP package, which is suitable for space-constrained applications while still offering a good number of I/O options for peripherals and external components.

Applications:

The versatility of the ATSAMC20N18A-ANT makes it ideal for a variety of applications, including but not limited to industrial control systems, sensor hubs, automotive control units, and smart energy solutions. Its robust design and comprehensive feature set ensure reliable operation in demanding environments.

Overall, the Microchip ATSAMC20N18A-ANT MCU is a powerful and flexible solution for engineers looking to develop sophisticated embedded systems that require a high level of integration, efficiency, and reliability.

You May Also Be Interested in

Texas Instruments
IC MCU 32BIT 512KB FLASH 144QFP / MCU 32-bit C28x/ARM Cortex M3 RISC 256KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUC7020 EVAL BD / ADuC7020 QuickStart™ PLUS series ARM7 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 128KB FLASH 100QFP / MCU 16-bit H8S/2000 CISC 128KB Flash 5V 100-Pin PQFP Tray
Lowest to $154.6705
Microchip Technology
SRAM /
Lowest to $7.6842
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 120TQFP / MCU 16-bit H8S/2000 CISC 256KB Flash 3.3V 120-Pin TQFP Tray
Need more? Email Us
Cypress Semiconductor Corp
IC MCU 16BIT 64KB MROM 120QFP
Lowest to $0.9528
Texas Instruments
IC MCU 32BIT 512KB FLASH 144QFP / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP
Lowest to $21.5279
Texas Instruments
IC MCU 32BIT 1MB FLASH 144HTQFP / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Lowest to $32.2548
NXP / Nexperia
IC MCU 8BIT ROMLESS 52PLCC / HC11 series Microcontroller IC 8-Bit 3MHz ROMless 52-PLCC (19.1x19.1)
Lowest to $49.6000

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.2720 $65.4480
22+ $5.9669 $131.2718
34+ $5.7803 $196.5302
47+ $5.5940 $262.9180
60+ $5.4075 $324.4500
81+ $4.8480 $392.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,994 pieces
In Stock: 2,994 pieces Factory Stock: 2,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess