EN
  • EN
  • DE
  • IT

ATSAMC21J18A-AZT

Part No ATSAMC21J18A-AZT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description Cortex-M0+, 32 KB, 2.7 to 5.5V, TQFP-64, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TQFP
Win Source Part Number 1006478-ATSAMC21J18A-AZT
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATSAMC21J18A-AZT CAD Model

Description

Microchip Technology ATSAMC21J18A-AZT

The ATSAMC21J18A-AZT is a high-performance, feature-rich microcontroller unit (MCU) from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This MCU is part of Microchip's SAM C series, which is known for its efficient power consumption and robust processing capabilities. It is particularly well-suited for industrial and automotive applications, where reliability and precision are paramount.

Key Features

  • Core: The ATSAMC21J18A-AZT is built around the 32-bit ARM Cortex-M0+ processor, which operates at a maximum frequency of 48MHz. This core provides a balanced approach to power consumption and processing power, making it suitable for a wide range of applications.
  • Memory: It comes with 256KB of flash memory and 32KB of SRAM, offering ample space for complex applications and software stacks.
  • I/O Capabilities: The MCU features extensive input/output options, including multiple serial communication modules (SERCOM) that can be configured as UART, SPI, or I²C interfaces, providing flexibility in peripheral connections.
  • Analog Features: The device includes a 12-bit analog-to-digital converter (ADC) with up to 16 channels, and a 10-bit digital-to-analog converter (DAC) for various analog interfacing requirements.
  • Timer/Counter: Several timer/counters with PWM capability allow for precise control over motor functions and other time-sensitive operations.
  • Connectivity: With CAN-FD and LIN bus support, the ATSAMC21J18A-AZT is ready for advanced communication protocols found in automotive and industrial networks.
  • Package: The device is available in a 64-pin TQFP package, ensuring a compact footprint while providing enough pins for complex circuit designs.
  • Operating Conditions: It operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

Applications

The ATSAMC21J18A-AZT is ideal for a variety of applications, including but not limited to automotive control systems, industrial automation, smart energy solutions, and IoT devices. Its robust feature set and adaptability make it a top choice for engineers looking for an MCU that can handle complex tasks while maintaining power efficiency.

Overall, the ATSAMC21J18A-AZT from Microchip Technology stands out as a versatile and reliable microcontroller that can meet the needs of today's sophisticated electronic designs.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4782 $50.8692
15+ $6.9565 $104.3475
23+ $6.7391 $154.9993
31+ $6.5217 $202.1727
40+ $6.3044 $252.1760
54+ $5.6522 $305.2188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess