EN
  • EN
  • DE

ATSAMD20E14A-MU

Part No ATSAMD20E14A-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 16KB (16K x 8) FLASH 32-QFN (5x5)
Manufacturer Microchip Technology
Series SAM D20E
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 26
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 10x12b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name ATSAMD20
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862475-ATSAMD20E14A-MU
Ultra Librarian 3D Model Ultra Librarian ATSAMD20E14A-MU CAD Model

Description

Microchip Technology's ATSAMD20E14A-MU: A Compact, Low-Power Microcontroller

The ATSAMD20E14A-MU is a highly efficient 32-bit microcontroller from Microchip Technology, designed to address the needs of power-conscious and space-limited applications. This microcontroller is part of the SAM D20 family and is built around the powerful ARM Cortex-M0+ processor core. With its advanced architecture, the ATSAMD20E14A-MU provides a perfect blend of performance and energy efficiency, making it an ideal choice for a wide range of applications, including industrial control, consumer electronics, and Internet of Things (IoT) devices.

One of the standout features of the ATSAMD20E14A-MU is its compact 32-pin QFN package, which allows for a minimal footprint on printed circuit boards. Despite its small size, this microcontroller boasts a robust set of features, including 16KB of flash memory, 4KB of SRAM, and a variety of communication interfaces such as I2C, SPI, and UART. This makes it versatile enough to handle complex tasks and connect with other components in a system seamlessly.

Additionally, the ATSAMD20E14A-MU offers a range of built-in peripherals that can greatly simplify system design. These include multiple 16-bit timers, a 10-bit ADC with up to 12 channels, and a 10-bit DAC for analog output. The device also supports capacitive touch sensing, which is a valuable feature for developing modern user interfaces.

For developers looking to reduce power consumption, the ATSAMD20E14A-MU provides multiple power-saving modes, allowing the system to conserve energy when full processing power is not required. The microcontroller can operate at a wide range of voltages from 1.62V to 3.6V, further enhancing its suitability for battery-powered and portable applications.

The ATSAMD20E14A-MU is supported by Microchip's extensive suite of development tools, including the Atmel Studio IDE and the Atmel Software Framework, which contains pre-written code to help accelerate the development process. With its comprehensive feature set and support infrastructure, the ATSAMD20E14A-MU is a highly capable microcontroller that offers designers a flexible and scalable solution for their embedded projects.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8325 $59.4825
50+ $2.3242 $116.2100
77+ $2.2516 $173.3732
107+ $2.1789 $233.1423
138+ $2.1063 $290.6694
184+ $1.8884 $347.4656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,630 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess