EN
  • EN
  • DE

ATSAMD20J16A-AUT

Part No ATSAMD20J16A-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series SAM D20J
Package Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 52
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 20x12b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name ATSAMD20
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ATSAMD20J16A-AUTCT, ATSAMD20J16A-AUTTR, ATSAMD20J16A-AUTDKR
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862484-ATSAMD20J16A-AUT
Ultra Librarian 3D Model Ultra Librarian ATSAMD20J16A-AUT CAD Model

Description

Microchip Technology's ATSAMD20J16A-AUT: A High-Performance Microcontroller

The ATSAMD20J16A-AUT is a robust and versatile microcontroller from Microchip Technology, designed to offer a perfect blend of power efficiency and processing capability. Engineered with an ARM Cortex-M0+ core, this microcontroller is ideal for a wide range of applications that require a high level of control and connectivity without compromising on performance.

Core Features

  • Processing Power: At the heart of the ATSAMD20J16A-AUT lies the ARM Cortex-M0+ processor, operating at a maximum frequency of 48MHz. This processor not only provides efficient power consumption but also delivers the necessary computational power for complex tasks.
  • Memory: With 16KB of RAM and 64KB of flash memory, this microcontroller offers ample space for code storage and smooth operation of applications.
  • I/O Flexibility: The device boasts a rich set of peripherals, including multiple serial communication modules (SERCOM) that can be configured as UART/USART, SPI, or I2C, allowing for versatile connectivity options.
  • Robust Analog Features: It comes equipped with a 12-bit ADC with up to 20 channels, offering precise analog to digital conversion, alongside a 10-bit DAC for accurate analog output capabilities.
  • Advanced Timer/Counter: The ATSAMD20J16A-AUT includes multiple timer/counters, which are essential for tasks that require precise timing and pulse generation.
  • Power Management: The microcontroller features power-saving modes that significantly reduce power consumption during idle periods, making it an excellent choice for battery-powered applications.

Reliability and Quality

The ATSAMD20J16A-AUT is designed to perform reliably in challenging environments, meeting the automotive AEC-Q100 Grade 2 qualification standards. This ensures operation in a temperature range of -40°C to +105°C, making it suitable for automotive and industrial applications where temperature extremes are common.

Applications

With its feature-rich capabilities, the ATSAMD20J16A-AUT is well-suited for a variety of applications, including automotive systems, industrial control, smart sensors, and low-power IoT devices. Its ability to handle multiple tasks efficiently makes it a popular choice among engineers and developers looking for a microcontroller that can adapt to a wide range of technical requirements.

Overall, the ATSAMD20J16A-AUT from Microchip Technology stands out as a high-performance microcontroller that combines efficiency, reliability, and a comprehensive set of features, making it an excellent choice for your next project.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4707 $54.7070
23+ $4.4888 $103.2424
35+ $4.3485 $152.1975
48+ $4.2082 $201.9936
62+ $4.0679 $252.2098
83+ $3.6471 $302.7093
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,380 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess