EN
  • EN
  • DE

ATSAMD20J16A-MU

Part No ATSAMD20J16A-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64QFN / ARM® Cortex®-M0+ SAM D20J Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-QFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 52
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 20x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number ATSAMD20
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 260
Win Source Part Number 1319254-ATSAMD20J16A-MU
Ultra Librarian 3D Model Ultra Librarian ATSAMD20J16A-MU CAD Model

Description

Microchip Technology ATSAMD20J16A-MU Microcontroller

The Microchip ATSAMD20J16A-MU is a high-performance, low-power microcontroller that is part of the SAM D20 family. Built on a powerful ARM Cortex-M0+ core, this device is designed to offer a balanced combination of efficiency and processing power, making it an ideal choice for a wide range of applications in the industrial, consumer, automotive, and Internet of Things (IoT) sectors.

This microcontroller features a clock speed of up to 48 MHz and includes 64 KB of flash memory, providing ample space for complex applications and software. The device also offers 8 KB of SRAM, ensuring smooth and efficient operation even with multiple tasks running concurrently.

The ATSAMD20J16A-MU comes in a compact 32-pin QFN package, which is well-suited for space-constrained applications. It operates over a wide voltage range of 1.62V to 3.63V, allowing for flexible power management and compatibility with various power sources.

Key features of the ATSAMD20J16A-MU include:

  • ARM Cortex-M0+ CPU running at up to 48 MHz
  • 64 KB of in-system self-programmable flash
  • 8 KB of internal SRAM
  • Peripheral Touch Controller (PTC) for capacitive touch applications
  • 12-bit analog-to-digital converter (ADC) with up to 20 channels
  • 10-bit digital-to-analog converter (DAC)
  • Three Serial Communication Modules (SERCOM) that can be configured as UART/USART, SPI, or I2C
  • 16 external interrupts
  • Up to six 16-bit timers/counters
  • 32-bit Real-Time Clock and calendar
  • Watchdog Timer (WDT) to ensure system reliability
  • Full-speed USB device and embedded host function

With its extensive set of peripherals and interfaces, the ATSAMD20J16A-MU can handle complex tasks and connect with other components in a system with ease. Whether it's for advanced control systems, smart connected devices, or energy-efficient applications, this microcontroller is engineered to meet the demands of modern technology challenges.

Developers can take advantage of Microchip's robust development ecosystem, including software libraries, development boards, and the Atmel Studio integrated development environment, to accelerate the design process and bring their products to market faster.

The ATSAMD20J16A-MU by Microchip Technology is a versatile and powerful microcontroller that offers a perfect blend of performance, power efficiency, and flexibility, making it an excellent choice for designers looking to push the boundaries of innovation.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8205 $62.5640
18+ $6.4172 $115.5096
28+ $6.2162 $174.0536
39+ $6.0164 $234.6396
50+ $5.8154 $290.7700
67+ $5.2137 $349.3179
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,203 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess