EN
  • EN
  • DE

ATSAMD20J16B-AU

Part No ATSAMD20J16B-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64TQFP  /  ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-TQFP-EP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM D20J
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 52
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 20x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP Exposed Pad
Supplier Device Package 64-TQFP-EP (10x10)
Base Product Number ATSAMD20
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 1127640-ATSAMD20J16B-AU
Ultra Librarian 3D Model Ultra Librarian ATSAMD20J16B-AU CAD Model

Description

Microchip Technology's ATSAMD20J16B-AU Microcontroller

The ATSAMD20J16B-AU is a high-performance, low-power microcontroller from Microchip Technology, designed to provide an optimal solution for power-sensitive and space-constrained applications. This microcontroller is based on the ARM® Cortex®-M0+ processor, which delivers efficient computing with a focus on minimizing power consumption without sacrificing processing power.

Key Features:

  • Core: ARM® Cortex®-M0+ CPU running at up to 48MHz, offering a balanced approach to power and performance.
  • Memory: Features 64KB of in-system self-programmable flash memory, 8KB of SRAM, and 2KB of read-while-write (RWW) EEPROM for robust data storage options.
  • I/O Pins: Provides up to 52 programmable I/O pins, allowing for flexible interfacing with peripheral devices and external components.
  • Communication Interfaces: Includes a range of serial communication modules such as I2C, SPI, and USARTs for versatile connectivity.
  • Timers: Equipped with multiple 16-bit and 32-bit timers, including a real-time counter, for precise timing operations.
  • Analog Features: Boasts a 12-bit analog-to-digital converter (ADC) with up to 20 channels, as well as a 10-bit digital-to-analog converter (DAC) for handling analog signals.
  • Touch Interface: Integrated hardware support for capacitive touch sensing, making it suitable for user interface applications.
  • Package: Available in a 64-pin TQFP package, which provides a compact footprint for space-constrained designs.
  • Power Management: Features power-saving modes and peripherals that can operate independently from the CPU, reducing overall power consumption.

Applications:

The ATSAMD20J16B-AU is ideal for a wide range of applications, including industrial automation, consumer electronics, Internet of Things (IoT) devices, and battery-operated gadgets. Its rich set of peripherals and low-power capabilities make it a go-to choice for designers who require a reliable and efficient microcontroller in their embedded systems.

Conclusion:

Microchip's ATSAMD20J16B-AU microcontroller combines performance, low-power operation, and a rich feature set to meet the demands of modern embedded design. Its ease of integration, coupled with Microchip's development tools and software support, ensures a smooth design experience for engineers and developers across various industries.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4402 $53.2824
28+ $3.6432 $102.0096
43+ $3.5294 $151.7642
59+ $3.4155 $201.5145
76+ $3.3017 $250.9292
102+ $2.9601 $301.9302
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess