EN
  • EN
  • DE

DCP010505BP

Part No DCP010505BP
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description Module DC-DC 5VIN 1-OUT 5V 0.2A 0.97W 7-Pin PDIP Tube / IC REG ISOLATED 5V 0.2A 7DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Standard Package 25
Category Power Supplies - Board Mount
Family DC DC Converters
Series DCP01B
Packaging Tube
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 5V
Current - Output (Max) 200mA
Power (Watts) - Manufacture Series 1W
Voltage - Isolation 1kV (1000V)
Applications ITE (Commercial)
Features OTP SCP
Mounting Style Through Hole
Package 14-DIP (0.300" 7.62mm) (7 Leads)
Size / Dimension 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Operating Temperature Range -40°C ~ 100°C
Efficiency 80%
Power (Watts) - Max 100mW
Catalog DCP01B Series
Win Source Part Number 083205-DCP010505BP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial, Test & Measurement
Family Name DCP010505B
Introduction Date October 01, 2005
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DCP010505BP CAD Model

Description

Overview of DCP010505BP

The DCP010505BP is a highly efficient isolated DC/DC converter designed to ensure optimal performance in various applications. Known for its compact size and reliability, it offers seamless integration with systems requiring efficient power management.

Features and Benefits

  • 5V Output Voltage: Provides stable and consistent power supply for various electronics.
  • Efficiency Up to 75%: Ensures minimal energy wastage, promoting eco-friendly operations.
  • Isolated Output: Enhances safety by providing electrical isolation between input and output.
  • Wide Input Range: Compatible with diverse power sources, ensuring flexibility.
  • Built-in Over-Temperature Protection: Increases the lifespan by preventing damage due to overheating.

Applications

  • Embedded Systems
  • Data Acquisition
  • Telecommunications
  • Industrial Control Systems
  • Medical Equipment

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3199 $57.2796
9+ $11.7497 $105.7473
14+ $11.3825 $159.3550
19+ $11.0153 $209.2907
24+ $10.6482 $255.5568
32+ $9.5466 $305.4912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess