EN
  • EN
  • DE

ATSAMD20J18A-AUT

Part No ATSAMD20J18A-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM D20J
Package Tape & Reel
Product Status Active
Programmable Verified
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 52
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 20x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number ATSAMD20
Standard Package 1,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566905-ATSAMD20J18A-AUT
Ultra Librarian 3D Model Ultra Librarian ATSAMD20J18A-AUT CAD Model

Description

Microchip Technology ATSAMD20J18A-AUT

The ATSAMD20J18A-AUT is a high-performance, low-power microcontroller from Microchip Technology, designed to offer an optimal balance between efficiency and computational ability. This component is part of the wider SAM D20 family, which is based on the powerful ARM Cortex-M0+ processor, operating at a maximum frequency of 48MHz. The device is particularly suitable for a wide range of industrial, consumer, and general-purpose applications where power consumption and processing capabilities are critical considerations.

Key Features:

  • Core: ARM Cortex-M0+ CPU with a maximum frequency of 48MHz, offering efficient power consumption and processing capabilities.
  • Memory: Comes with 256KB of flash memory and 32KB of SRAM, providing ample space for complex applications and data storage.
  • I/O Pins: Features up to 52 programmable I/O pins, allowing for versatile connectivity with peripherals and other components.
  • Communication Interfaces: Includes a variety of communication interfaces such as I2C, SPI, and USART, enabling easy integration with other systems and devices.
  • Power Management: Designed with power-saving techniques and features such as SleepWalking and Event System that help reduce power consumption during idle states.
  • Package: Available in a 64-pin TQFP package, which is suitable for space-constrained applications.
  • Temperature Range: Operational across an extended temperature range, making it ideal for automotive and other temperature-sensitive applications.
  • Development Support: Supported by Microchip's Atmel Studio IDE and software framework, which provides extensive development resources and simplifies the design process.

The ATSAMD20J18A-AUT is engineered for reliability and robustness, meeting the stringent requirements of the automotive industry with its AEC-Q100 qualification. Its comprehensive feature set, including advanced analog functionalities and multiple timer/counter capabilities, makes it an excellent choice for a broad spectrum of applications, from sensor hubs to automotive control systems.

Whether you are developing a complex automotive system or a simple IoT device, the ATSAMD20J18A-AUT offers a scalable and cost-effective solution that does not compromise on performance.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $37.2538
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4360 $52.0520
17+ $6.1013 $103.7221
26+ $5.9107 $153.6782
35+ $5.7200 $200.2000
46+ $5.5293 $254.3478
61+ $4.9574 $302.4014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,880 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess