EN
  • EN
  • DE

ATSAMD21E15B-AF

Part No ATSAMD21E15B-AF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203061-ATSAMD21E15B-AF
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series Automotive, AEC-Q100, SAM D21E, Functional Safety (FuSa)
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Supplier Device Package 32-TQFP (7x7)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian ATSAMD21E15B-AF CAD Model

Description

The ATSAMD21E15B-AF is a powerful and versatile microcontroller unit (MCU) from the renowned Microchip Technology. This product is part of the wider SAM D21 family, which is known for its high-performance ARM® Cortex®-M0+ based microcontrollers. The ATSAMD21E15B-AF is designed to offer a perfect balance between power efficiency and processing capability, making it an ideal choice for a wide range of applications, including but not limited to industrial control systems, consumer electronics, and Internet of Things (IoT) devices.

Boasting a maximum CPU speed of 48MHz, the ATSAMD21E15B-AF provides ample computational power for complex tasks. With 32KB of flash memory and 4KB of SRAM, this MCU offers sufficient storage for application code and data handling. The inclusion of a 32-bit architecture ensures smooth and efficient operation, even with demanding applications.

The ATSAMD21E15B-AF is equipped with a variety of peripherals that enhance its functionality. These include multiple serial communication modules, which support I2C, SPI, and USART interfaces, allowing for flexible connection options with other devices and peripherals. Additionally, it features 10-bit ADCs, a DAC, and multiple timers, which are essential for precise control and measurement tasks.

From a connectivity standpoint, the MCU shines with its full-speed USB interface, providing a reliable connection for data transfer and device programming. The presence of a Programmable Peripheral Interconnect (PPI) system enables high-speed data routing between peripherals, which is invaluable for complex embedded systems that require efficient data handling without CPU intervention.

The ATSAMD21E15B-AF is not only powerful but also user-friendly. It supports the easy-to-use Atmel Studio development environment, which simplifies the programming and debugging process. Additionally, it is compatible with the Atmel Software Framework (ASF)—a large library of free source code that can significantly reduce development time.

In conclusion, the ATSAMD21E15B-AF from Microchip Technology is a robust, feature-rich microcontroller that is capable of driving sophisticated and demanding applications. Its mix of power efficiency, processing capabilities, and extensive peripheral set makes it a go-to choice for developers looking to create innovative and reliable products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess