EN
  • EN
  • DE

ATSAMD21E16L-MF

Part No ATSAMD21E16L-MF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202484-ATSAMD21E16L-MF
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series Automotive, AEC-Q100, SAM D21E, Functional Safety (FuSa)
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I²C, LINbus, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian ATSAMD21E16L-MF CAD Model

Description

Microchip Technology's ATSAMD21E16L-MF: A Compact and Power-Efficient Microcontroller

The ATSAMD21E16L-MF is a robust microcontroller unit (MCU) from Microchip Technology, designed to offer a perfect blend of power efficiency and performance for a wide range of applications. This MCU is based on the high-performance 32-bit ARM Cortex-M0+ processor, which delivers a maximum speed of 48 MHz, making it suitable for projects requiring a compact controller with ample processing power.

With its 64 KB of flash memory and 8 KB of SRAM, the ATSAMD21E16L-MF provides sufficient space and speed for handling complex code and data storage. It also features 16 KB of read-while-write (RWW) EEPROM storage, which allows data retention without interrupting the main application, a critical feature for real-time systems.

This MCU comes in a space-saving 32-pin QFN package, ensuring a small footprint on the PCB while still offering a range of peripherals. The ATSAMD21E16L-MF includes a variety of communication interfaces such as I2C, SPI, and UART, which are essential for connecting with other devices and sensors. Additionally, the MCU has multiple 12-bit ADC channels, a 10-bit DAC, and various timers/counters, providing the necessary tools for complex analog and timing-related tasks.

One of the standout features of the ATSAMD21E16L-MF is its power efficiency. The MCU operates with a supply voltage ranging from 1.62V to 3.63V, making it ideal for battery-powered and portable applications. Moreover, it supports multiple power-saving modes, including Idle and Standby, which help to minimize power consumption when the device is not performing tasks that require full power.

The MCU is supported by Microchip's robust development ecosystem, which includes the Atmel Studio IDE, Atmel START, and a variety of development boards. This ecosystem simplifies the development process, from prototyping to production, and ensures that designers can fully utilize the capabilities of the ATSAMD21E16L-MF.

In summary, the ATSAMD21E16L-MF from Microchip Technology is an ideal choice for designers looking for a small, efficient, and powerful microcontroller that can handle a diverse range of applications while maintaining low power consumption.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7890 $60.6240
38+ $3.1090 $118.1420
58+ $3.0118 $174.6844
80+ $2.9147 $233.1760
103+ $2.8175 $290.2025
138+ $2.5260 $348.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,359 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess