EN
  • EN
  • DE

ATSAMD21E17D-MZ

Part No ATSAMD21E17D-MZ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description CM0 QFN32 128kFlash Trays USB Extended Temp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1190646-ATSAMD21E17D-MZ
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATSAMD21E17D-MZ CAD Model

Description

The ATSAMD21E17D-MZ is a powerful and versatile microcontroller from Microchip Technology, designed to offer robust performance for a wide range of applications. This microcontroller is a part of the SAM D21 family, which is known for its low-power but high-performance ARM Cortex-M0+ processor-based microcontrollers.

Key Features

  • Core: ARM Cortex-M0+ CPU running at up to 48MHz, delivering the perfect balance between power consumption and processing capability.
  • Memory: Comes with 128KB of Flash memory and 16KB of SRAM, providing ample space for code and data storage.
  • I/O Pins: Features 32 programmable I/O pins, allowing for flexible connectivity and interfacing with a variety of peripherals and sensors.
  • Communication Interfaces: Includes a rich set of communication peripherals such as I2C, SPI, and UART for easy data transfer and communication with other devices.
  • Touch Support: Integrated hardware support for capacitive touch sensing, making it an ideal choice for applications requiring touch interfaces.
  • Power Efficiency: Designed for power-sensitive applications with features like power-saving Sleep modes and an internal 8MHz oscillator for reduced power consumption.
  • Development Support: Supported by Microchip's Atmel Studio IDE and the Atmel Software Framework, which provide a comprehensive development environment.
  • Package: Available in a 32-pin QFN package, offering a compact footprint for space-constrained applications.

Applications

The ATSAMD21E17D-MZ is suited for a variety of applications, including but not limited to:

  • Internet of Things (IoT) devices
  • Consumer electronics
  • Wearable technology
  • Industrial control systems
  • Home automation systems
  • Medical devices

Whether you're developing a smart sensor network, a personal health monitoring device, or an innovative wearable, the ATSAMD21E17D-MZ provides a reliable and efficient core for your product. With its extensive features and Microchip's commitment to quality, this microcontroller stands out as a top choice for engineers and designers looking to push the boundaries of what's possible with modern electronics.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0097 $60.1455
36+ $3.2901 $118.4436
55+ $3.1873 $175.3015
75+ $3.0845 $231.3375
97+ $2.9817 $289.2249
130+ $2.6731 $347.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess