EN
  • EN
  • DE

ATSAMD21E18A-MFT

Part No ATSAMD21E18A-MFT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 32QFN  /  ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, SAM D21E, Functional Safety (FuSa)
Package Tape & Reel
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 26
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 10x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number ATSAMD21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 1611-ATSAMD21E18A-MFTDKR,1611-ATSAMD21E18A-MFTCTINACTIVE,ATSAMD21E18A-MFTDKR,1611-ATSAMD21E18A-MFTCT-ND,1611-ATSAMD21E18A-MFTTR-ND,1611-ATSAMD21E18A-MFTDKR-ND,ATSAMD21E18A-MFTCT,1611-ATSAMD21E18A-MFTTR,1611-ATSAMD21E18A-MFTDKRINACTIVE,1611-ATSAMD21E18A-MFTCT,ATSAMD21E18A-MFT-ND,1611-ATSAMD21E18A-MFTTRINACTIVE,ATSAMD21E18A-MFTTR
Standard Package 5,000
Win Source Part Number 973000-ATSAMD21E18A-MFT
Ultra Librarian 3D Model Ultra Librarian ATSAMD21E18A-MFT CAD Model

Description

Microchip Technology's ATSAMD21E18A-MFT Microcontroller

The ATSAMD21E18A-MFT is a high-performance, low-power microcontroller from Microchip Technology that is part of their SAMD21 series. This microcontroller is built around a powerful ARM Cortex-M0+ processor core, which operates at a maximum frequency of 48MHz. It is designed to deliver the perfect balance between performance and power consumption, making it an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

The device comes with 256KB of flash memory and 32KB of SRAM, providing ample space for complex applications and software stacks. Additionally, it features an extensive set of peripherals, including multiple serial communication modules (I2C, SPI, USART), 14-channel Direct Memory Access (DMA) transfers, and up to six Serial Communication Interfaces (SERCOM), which can be configured to the developer's needs.

One of the key advantages of the ATSAMD21E18A-MFT is its power efficiency. It supports multiple power-saving modes, such as Idle and Standby, which significantly reduce the power consumption when the device is not in full operation. This feature is especially important for battery-powered devices, where extending the battery life is crucial.

Moreover, the microcontroller offers robust security features with its 128-bit Advanced Encryption Standard (AES) crypto engine. This ensures secure data transfer and storage, which is essential for applications that handle sensitive information.

The ATSAMD21E18A-MFT also provides flexible clocking options, including an internal 8MHz oscillator and an external 32KHz crystal for Real-Time Clock (RTC) operations. Its rich set of I/O pins and support for capacitive touch sensing make it highly versatile for interfacing with various sensors, actuators, and human-machine interfaces.

Developers can take advantage of the integrated Peripheral Event System, which allows peripherals to communicate directly with each other without CPU intervention, thereby reducing processing overhead and power consumption.

Overall, the ATSAMD21E18A-MFT from Microchip Technology is a robust and feature-rich microcontroller that offers an optimal solution for designers looking to create efficient and secure embedded systems.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess