EN
  • EN
  • DE

ATSAMD21G17A-MUT

Part No ATSAMD21G17A-MUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48QFN / ATSAMD21G17A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series SAM D21G
Packaging Reel package
Core Processor ARM Cortex-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, LIN, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 38
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 1.62 V ~ 3.6 V
Data Converters A/D 14x12b, D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-QFN (7x7)
Win Source Part Number 769288-ATSAMD21G17A-MUT
Popularity Medium
Supply and Demand Status Limited
Family Name ATSAMD21G17A
Introduction Date February 24, 2014
ECCN 3A991.a.2
Country of Origin Thailand
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian ATSAMD21G17A-MUT CAD Model

Description

Microchip Technology's ATSAMD21G17A-MUT

The ATSAMD21G17A-MUT is a high-performance, power-efficient microcontroller from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. Built around the 32-bit ARM Cortex-M0+ processor, this microcontroller strikes an optimal balance between computational power and energy efficiency, making it an ideal choice for a wide range of applications such as IoT devices, sensor hubs, and low-power consumer electronics.

Key Features of the ATSAMD21G17A-MUT:

  • Core: ARM Cortex-M0+ CPU running at up to 48MHz, offering the perfect blend of power efficiency and processing capability for a variety of applications.
  • Memory: Comes with 128KB of Flash memory and 16KB of SRAM, providing ample space for complex code and data storage without the need for external memory components.
  • I/O Capabilities: Features a rich set of input/output options including multiple serial communication modules (SERCOM), which can be configured as UART, I2C, or SPI interfaces, providing excellent connectivity options.
  • Power Management: Designed for low-power operation with a range of power-saving modes, it ensures minimal power consumption during idle or sleep states, extending the battery life of portable devices.
  • Analog Features: Equipped with high-precision analog capabilities, including a 12-bit ADC with up to 16 channels and a 10-bit DAC, allowing for accurate sensor readings and analog signal output.
  • Timer/Counter: Multiple timer/counters with PWM support enable precise timing and control for a variety of tasks, from motor control to complex waveform generation.
  • Package: Supplied in a 48-pin UQFN package, the ATSAMD21G17A-MUT optimizes board space without compromising on functionality.

Microchip's ATSAMD21G17A-MUT is not only powerful but also user-friendly, with support for Microchip's extensive software and hardware development tools. This includes the Atmel Studio IDE, the Atmel Software Framework (ASF), and compatible debugging and programming tools, which streamline the development process from prototype to production.

Whether you're developing a smart wearable, a connected sensor node, or any other application that requires a compact, efficient, and reliable microcontroller, the ATSAMD21G17A-MUT is an excellent choice that delivers performance and flexibility without sacrificing power efficiency.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1956 $50.3472
30+ $3.4425 $103.2750
45+ $3.3350 $150.0750
62+ $3.2274 $200.0988
81+ $3.1198 $252.7038
108+ $2.7971 $302.0868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess