EN
  • EN
  • DE

ATSAMD21G18A-MUT

Part No ATSAMD21G18A-MUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Core Processor ARM Cortex-M0+
Data Bus Width 32-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
The number of I/O 38
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 14x12b; D/A 1x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Family Part Number ATSAMD21G18
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 729674-ATSAMD21G18A-MUT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATSAMD21G18A-MUT CAD Model

Description

Microchip Technology's ATSAMD21G18A-MUT Microcontroller

The ATSAMD21G18A-MUT is a high-performance, low-power microcontroller from Microchip Technology that is part of the SAM D21 family. This device is based on the ARM Cortex-M0+ processor, offering a perfect blend of power efficiency and processing capability. It operates at a maximum frequency of 48MHz and features 256KB of flash memory, along with 32KB of SRAM, making it suitable for a wide range of applications, from consumer electronics to industrial control systems.

With its 32-bit architecture, the ATSAMD21G18A-MUT provides enhanced performance while maintaining energy efficiency, which is crucial for battery-powered applications. The microcontroller includes a variety of peripherals, such as I2C, SPI, and UART serial communication interfaces, as well as a Full-Speed USB device and embedded host functionality. This makes it highly versatile for connecting with other components in complex systems.

The device also features up to 16 PWM channels, which is ideal for advanced control applications that require precise pulse width modulation, such as motor control and LED lighting systems. Additionally, it offers up to six Serial Communication Modules (SERCOM), configurable as UART/USART, SPI, or I2C, providing design flexibility and the ability to handle multiple communication protocols simultaneously.

With its 12-bit, 350ksps analog-to-digital converter (ADC), the ATSAMD21G18A-MUT can effectively handle analog signals, making it suitable for sensor interfacing and data acquisition tasks. The microcontroller also includes a 10-bit digital-to-analog converter (DAC) for applications that require an analog output.

For enhanced security features, the ATSAMD21G18A-MUT incorporates a 32-bit unique ID and a Serial Number for hardware identification, which assists in protecting intellectual property and securing communication. It supports easy programming through its SWD interface, making development and debugging processes straightforward and efficient.

The ATSAMD21G18A-MUT comes in a 48-pin QFN package and is designed to operate within the -40°C to +85°C temperature range, ensuring reliability in harsh environments. With its robust feature set and Microchip's commitment to quality, this microcontroller is an excellent choice for designers looking to create innovative and energy-efficient applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1750 $50.2250
17+ $5.8872 $100.0824
27+ $5.7032 $153.9864
37+ $5.5192 $204.2104
47+ $5.3352 $250.7544
63+ $4.7833 $301.3479
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,960 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess