EN
  • EN
  • DE

ATSAMD21J17A-MU

Part No ATSAMD21J17A-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64QFN / SMART ARM-Based Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Core Processor ARM Cortex -M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 52
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 20x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Part Number Series ATSAMD21J17
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810967-ATSAMD21J17A-MU
Ultra Librarian 3D Model Ultra Librarian ATSAMD21J17A-MU CAD Model

Description

Microchip Technology's ATSAMD21J17A-MU: A High-Performance Microcontroller

The ATSAMD21J17A-MU is a cutting-edge microcontroller from Microchip Technology, designed to offer a perfect blend of power efficiency and performance. This device is part of the SAM D21 family and is based on the high-performance 32-bit ARM Cortex-M0+ processor. The microcontroller operates at a maximum frequency of 48MHz and features 128KB of flash memory, alongside 16KB of SRAM, making it ideal for a wide range of applications in the industrial, consumer, automotive, and IoT markets.

One of the key advantages of the ATSAMD21J17A-MU is its power-saving capabilities. It supports a variety of power modes, allowing developers to balance performance and power consumption according to the needs of their application. This makes it particularly suitable for battery-powered devices where energy efficiency is critical.

The device comes in a compact 32-pin QFN package, which is highly favorable for space-constrained applications. Additionally, it includes a rich set of peripherals, including six serial communication modules (SERCOM) that can be configured as UART/USART, SPI, or I2C, thus providing excellent communication flexibility. The microcontroller also features a Full-Speed USB device and embedded host, as well as a 12-bit ADC with up to 20 channels, allowing for precision analog to digital conversion.

For enhanced security, the ATSAMD21J17A-MU incorporates features like the Peripheral Touch Controller for capacitive touch interfaces, making it a great choice for applications requiring intuitive user interfaces. Moreover, it supports DMA transfers, which help offload the CPU during data transfer operations, improving system throughput and efficiency.

Developers working with the ATSAMD21J17A-MU can take advantage of Microchip's extensive software and hardware support ecosystem, which includes the Atmel Studio IDE, Atmel START, and the Atmel Software Framework. These tools provide a robust development environment that can significantly reduce time-to-market.

In summary, the ATSAMD21J17A-MU from Microchip Technology is a highly capable microcontroller that offers the perfect mix of efficiency, performance, and versatility, making it an excellent choice for a multitude of embedded system applications.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4604 $54.6040
23+ $4.4803 $103.0469
35+ $4.3403 $151.9105
48+ $4.2003 $201.6144
62+ $4.0603 $251.7386
83+ $3.6403 $302.1449
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 354 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess