EN
  • EN
  • DE

ATSAMD21J17D-AZTVAO

Part No ATSAMD21J17D-AZTVAO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description Touch and Gesture, 1.62V to 3.63V, TQFP-64, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046966-ATSAMD21J17D-AZTVAO
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATSAMD21J17D-AZTVAO CAD Model

Description

Microchip Technology's ATSAMD21J17D-AZTVAO

The ATSAMD21J17D-AZTVAO is a cutting-edge microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This high-performance MCU is built around the powerful ARM Cortex-M0+ processor, which delivers the perfect balance between energy efficiency and processing capability. With a maximum clock frequency of 48 MHz, the ATSAMD21J17D-AZTVAO is an ideal choice for a wide range of embedded applications that demand low power consumption without compromising on computational power.

Equipped with 128 KB of flash memory and 16 KB of SRAM, this microcontroller offers ample space for application code and data storage, ensuring smooth and efficient operation. The ATSAMD21J17D-AZTVAO also features a variety of peripherals, including multiple serial communication modules, which provide a range of connectivity options such as I2C, SPI, and UART interfaces. This flexibility makes it easy to integrate the MCU into a multitude of electronic projects, from simple DIY endeavors to complex industrial systems.

The device operates within an extended temperature range, which makes it robust and reliable for use in harsh environments. Its 64-pin package allows for a compact design, making it an excellent choice for space-constrained applications. Furthermore, the ATSAMD21J17D-AZTVAO is compatible with the QTouch® library, enabling capacitive touch functionality that can be used to create interactive interfaces without the need for additional hardware.

For developers looking to jump-start their projects, Microchip Technology provides extensive support in the form of development tools, software libraries, and a vibrant community forum. The ATSAMD21J17D-AZTVAO is also supported by the Atmel Studio Integrated Development Environment (IDE), which offers a seamless development experience with advanced debugging features and a comprehensive set of drivers.

In summary, the ATSAMD21J17D-AZTVAO from Microchip Technology is a versatile and powerful microcontroller that offers a perfect solution for designers who require a balance between performance, power efficiency, and ease of use. Its robust feature set and extensive support make it a top choice for a vast array of applications, from consumer electronics to industrial automation systems.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1692 $50.1844
17+ $5.8824 $100.0008
27+ $5.6986 $153.8622
37+ $5.5147 $204.0439
47+ $5.3309 $250.5523
63+ $4.7794 $301.1022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess