EN
  • EN
  • DE

ATSAMD51J19A-AUT-EFP

Part No ATSAMD51J19A-AUT-EFP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196689-ATSAMD51J19A-AUT-EFP
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series SAM D51
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 120MHz
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian ATSAMD51J19A-AUT-EFP CAD Model

Description

Microchip Technology ATSAMD51J19A-AUT-EFP

The ATSAMD51J19A-AUT-EFP is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide array of applications, ranging from industrial control systems to consumer electronics. This device is a member of Microchip's SAM D51 series and is based on the powerful ARM Cortex-M4 processor with a floating-point unit (FPU). It operates at a maximum frequency of 120 MHz, providing the computational power necessary for complex tasks and signal processing.

With 512 KB of flash memory and 192 KB of SRAM, the ATSAMD51J19A-AUT-EFP offers ample storage for application code and data. This ensures smooth operation even in applications that require extensive firmware and buffer space. The microcontroller also features a wide range of peripherals and interfaces, including multiple serial communication modules (SERCOM), which can be configured to work as UART, I2C, or SPI, thus offering excellent connectivity options.

One of the key advantages of this MCU is its energy efficiency. It includes power-saving features such as idle and standby sleep modes, which are essential for battery-powered or energy-sensitive applications. Moreover, the device supports a variety of I/O options, including PTC (Peripheral Touch Controller) for capacitive touch functionality, making it an ideal choice for interactive applications.

The ATSAMD51J19A-AUT-EFP also supports advanced cryptographic algorithms with its integrated hardware security features. This includes a True Random Number Generator (TRNG), Public Key Cryptography (PKC), and Symmetric Encryption, which are vital for secure data transmission and storage, as well as for ensuring the integrity of communications in IoT devices.

For developers, Microchip provides extensive support through their software framework, which includes libraries and examples to streamline the development process. The MCU is also supported by the Atmel Studio Integrated Development Environment (IDE), which offers a complete development solution for coding, debugging, and programming the microcontroller.

In summary, the ATSAMD51J19A-AUT-EFP from Microchip Technology is a robust and versatile MCU that combines high performance, extensive memory, and advanced security features with the energy efficiency required for today's demanding electronic applications.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0875 $64.3500
9+ $13.2000 $118.8000
14+ $12.7875 $179.0250
19+ $12.3751 $235.1269
25+ $11.9625 $299.0625
33+ $10.7250 $353.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess