EN
  • EN
  • DE

ATSAMD51J20A-UNT

Part No ATSAMD51J20A-UNT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 64WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000988-ATSAMD51J20A-UNT
Manufacturer Microchip Technology
Category Integrated Circuits (ICs)- Embedded Microcontrollers
Series SAM D51
Package Tape & Reel (TR)
Package / Case 64-UFBGA, WLCSP
Mounting Type Surface Mount
Operating Temperature -40°C ~ 105°C (TA)
Supplier Device Package 64-WLCSP (3.6x3.5)
Base Product Number ATSAMD51
Speed 120MHz
Ultra Librarian 3D Model Ultra Librarian ATSAMD51J20A-UNT CAD Model

Description

Microchip Technology ATSAMD51J20A-UNT

The ATSAMD51J20A-UNT is a high-performance, power-efficient microcontroller from Microchip Technology, renowned for its exceptional capabilities in a wide range of embedded applications. Part of the SAM D family, this microcontroller is designed to meet the needs of modern, sophisticated electronic designs that require low power consumption without compromising on processing power.

Key Features

  • Core: ARM Cortex-M4 with Floating Point Unit (FPU) operating at up to 120 MHz, delivering the muscle for intensive computational tasks and signal processing operations with efficiency.
  • Memory: Equipped with 1024 KB of flash memory and 256 KB of SRAM, the ATSAMD51J20A-UNT provides ample space for program storage and the flexibility for complex applications.
  • I/O Capabilities: A rich set of input/output options including multiple serial communication modules (SERCOM), PTC (Peripheral Touch Controller), and a variety of timers and interfaces for versatile connectivity and control.
  • Advanced Peripherals: Integrated peripherals such as USB, I2S, and PDM interfaces, enabling high-speed data transfer and audio processing capabilities.
  • Power Management: Advanced power-saving techniques and a battery-friendly design that includes multiple power domains and flexible clocking options, ensuring optimal energy efficiency.
  • Package: The UFBGA49 package provides a compact footprint for space-constrained applications while offering robust physical connections.
  • Temperature Range: Industrial temperature range (-40°C to 85°C), making it suitable for operation in harsh environments.

Applications

The ATSAMD51J20A-UNT is ideal for a diverse array of applications, such as:

  • Internet of Things (IoT) devices
  • Consumer electronics
  • Industrial control systems
  • Medical equipment
  • Automotive systems
  • And many more areas where reliability, processing power, and low power consumption are critical.

With its blend of performance, power efficiency, and versatile features, the Microchip ATSAMD51J20A-UNT microcontroller is a top choice for designers looking to create sophisticated yet energy-conscious electronic products.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess