EN
  • EN
  • DE

ATSAMDA1E15AB

Part No ATSAMDA1E15AB
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046972-ATSAMDA1E15AB
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATSAMDA1E15AB CAD Model

Description

Microchip Technology's ATSAMDA1E15AB Microcontroller

The ATSAMDA1E15AB is a cutting-edge microcontroller unit (MCU) from Microchip Technology, designed to deliver exceptional performance, flexibility, and efficiency for a wide range of applications. This product is part of the SAM D family, which is renowned for its low-power operation and advanced peripherals tailored for use in industrial, consumer, and automotive markets.

Key Features:

  • Core: The ATSAMDA1E15AB is built around the powerful ARM® Cortex®-M0+ processor, which operates at a maximum frequency of 48MHz. Its core is optimized for low-power consumption while maintaining high processing efficiency, making it ideal for battery-powered and energy-conscious applications.
  • Memory: With 256KB of Flash memory and 32KB of SRAM, this MCU provides ample space for complex applications and data storage. The memory architecture is designed to enable fast and reliable access, ensuring smooth operation.
  • Connectivity: This device comes with a range of communication interfaces, including I2C, SPI, and UART, allowing for versatile connectivity options with other peripherals or microcontrollers. Additionally, it supports USB Device and Embedded Host functionality, enhancing its capabilities in various USB-related applications.
  • Advanced Peripherals: The ATSAMDA1E15AB boasts a rich set of peripherals, such as multiple timer/counters, a 12-bit ADC with up to 20 channels, and a 10-bit DAC. These peripherals enable the MCU to handle complex tasks and provide precision control in applications requiring analog-to-digital or digital-to-analog conversions.
  • Power Management: The MCU features multiple power-saving modes, which are essential for extending battery life in portable devices. Its power management techniques include Idle and Standby modes, which significantly reduce power consumption when the MCU is not performing critical tasks.
  • Package: The ATSAMDA1E15AB is available in a 32-pin TQFP package, which is suitable for space-constrained applications while still offering enough I/O pins for interfacing with external components.

Applications:

The versatility of the ATSAMDA1E15AB makes it an excellent choice for various applications, including but not limited to, IoT devices, smart sensors, industrial control systems, automotive electronics, and consumer electronics. Its robust design and comprehensive feature set ensure reliable performance in the most demanding environments.

Overall, the Microchip Technology ATSAMDA1E15AB microcontroller is a high-performance, feature-rich solution that provides developers with the tools necessary to create innovative and efficient products in a multitude of market segments.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Intel
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess