EN
  • EN
  • DE

ATSAMDA1J16AB

Part No ATSAMDA1J16AB
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1190462-ATSAMDA1J16AB
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATSAMDA1J16AB CAD Model

Description

Microchip Technology's ATSAMDA1J16AB - A Comprehensive Overview

The ATSAMDA1J16AB is a cutting-edge microcontroller from Microchip Technology, designed to meet the demands of modern embedded systems. This device is part of the SAM D family, which is renowned for its high-performance ARM Cortex-M0+ processor core. With a maximum CPU speed of 48 MHz, the ATSAMDA1J16AB offers a balanced combination of computational power, energy efficiency, and cost-effectiveness, making it an excellent choice for a wide range of applications.

This microcontroller boasts a substantial 64 KB of flash memory, providing ample space for application code and data storage. Additionally, it is equipped with 8 KB of SRAM, ensuring smooth and efficient operation even with complex software stacks. The ATSAMDA1J16AB is designed with robustness in mind, featuring a wide operating voltage range from 1.62V to 3.63V, which allows for flexible power supply design and compatibility with various peripherals.

One of the standout features of the ATSAMDA1J16AB is its rich set of integrated peripherals. It includes multiple serial communication modules (SERCOM), which can be configured as UART, SPI, or I2C interfaces, providing excellent connectivity options. The device also offers a 12-bit analog-to-digital converter (ADC) with up to 14 channels, enabling precise analog signal measurement and processing.

The microcontroller also supports touch sensing with its Peripheral Touch Controller (PTC), making it an ideal choice for applications with user interfaces that require touch input. For enhanced security, the ATSAMDA1J16AB includes features such as a 128-bit AES encryption engine, ensuring the protection of sensitive data.

Developers will appreciate the extensive development support provided by Microchip, including the Atmel Studio Integrated Development Environment (IDE) and the Atmel Software Framework (ASF), which offers pre-written drivers and code examples to accelerate development. Additionally, the ATSAMDA1J16AB is supported by a variety of development boards and kits, simplifying prototyping and testing.

In conclusion, the Microchip Technology ATSAMDA1J16AB microcontroller is an exceptional choice for designers looking for a cost-effective, power-efficient, and feature-rich MCU for their next project. Its comprehensive feature set and extensive support ecosystem make it a versatile and reliable solution for a multitude of embedded applications.

You May Also Be Interested in

Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Amd
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
STMicroelectronics
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Conexant Systems
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess