EN
  • EN
  • DE

ATSAME53N19A-AUT-EFP

Part No ATSAME53N19A-AUT-EFP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202021-ATSAME53N19A-AUT-EFP
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series SAM E53
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity EBI/EMI, Ethernet, I²C, IrDA, LINbus, MMC/SD, QSPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Number of I/O 81
Ultra Librarian 3D Model Ultra Librarian ATSAME53N19A-AUT-EFP CAD Model

Description

The ATSAME53N19A-AUT-EFP is a robust and high-performance microcontroller from Microchip Technology, designed to meet the demanding requirements of automotive and industrial applications. This microcontroller is part of the SAM E53 series, which is known for its powerful ARM Cortex-M4F processor core. The Cortex-M4F core operates at a maximum frequency of 120 MHz and is equipped with a Floating Point Unit (FPU), enabling efficient processing of complex mathematical operations.

With 512KB of flash memory and 192KB of SRAM, the ATSAME53N19A-AUT-EFP offers ample storage for application code and data. The device also supports a wide range of communication interfaces, including CAN-FD, LIN, SPI, I2C, USART, and USB, making it highly versatile for various communication needs. Its Full-Speed USB interface with embedded Host and Device capabilities allows for easy integration into USB-based systems.

The microcontroller's robustness is further enhanced by its extended temperature range, making it suitable for use in harsh environments. It is designed to operate between -40°C and 125°C, ensuring reliable performance under extreme conditions. Additionally, the ATSAME53N19A-AUT-EFP includes advanced security features such as a hardware-based Cryptographic Acceleration Unit, secure boot, and secure key storage, which are essential for protecting sensitive data and preventing unauthorized access to the system.

For developers, the ATSAME53N19A-AUT-EFP is supported by Microchip's comprehensive development ecosystem, which includes the MPLAB X Integrated Development Environment (IDE) and the MPLAB Harmony v3 software framework. These tools provide a streamlined development experience, from initial design to final deployment, with features such as advanced debugging, code profiling, and real-time analysis.

Overall, the ATSAME53N19A-AUT-EFP is a feature-rich and reliable microcontroller that offers the perfect balance of performance, power consumption, and integrated features to drive the next generation of automotive and industrial control systems.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess