EN
  • EN
  • DE

ATSAME54N20A-AFT

Part No ATSAME54N20A-AFT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM E54
Package Tape & Reel
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MMC/SD, QSPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 81
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage - Operating 1.71V ~ 3.63V
Data Converters A/D 28x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number ATSAME54
Other Names ATSAME54N20A-AFTCT,ATSAME54N20A-AFTTR,ATSAME54N20A-AFTDKR
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1264274-ATSAME54N20A-AFT
Ultra Librarian 3D Model Ultra Librarian ATSAME54N20A-AFT CAD Model

Description

Microchip Technology's ATSAME54N20A-AFT Microcontroller

The ATSAME54N20A-AFT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to the demanding requirements of modern embedded systems. Built on a powerful ARM Cortex-M4 core, this microcontroller boasts a frequency of up to 120 MHz, providing ample processing power for complex tasks and applications.

One of the standout features of the ATSAME54N20A-AFT is its extensive memory capacity. It comes equipped with 1MB of flash memory and 256KB of SRAM, ensuring that developers have enough space to store their applications and data. Additionally, this MCU provides 32KB of EEPROM, which is perfect for storing configuration data and small amounts of information that need to be retained across power cycles.

Connectivity is a strong point for this device. It supports multiple communication interfaces, including Full-Speed USB with embedded Host and Device capabilities, six SERCOM modules configurable as UART/USART, SPI, or I2C, CAN-FD, and Ethernet MAC with IEEE 1588 support. These interfaces allow for versatile connections to other devices and networks, making the ATSAME54N20A-AFT an excellent choice for IoT applications and industrial control systems.

The microcontroller also comes with advanced security features. It has a hardware-based cryptographic acceleration unit supporting AES, SHA, and TRNG, which helps in ensuring data protection and secure communications. The device also includes a Secure Boot and Secure Key Storage to prevent unauthorized access and firmware tampering, reinforcing the security of the system it powers.

For analog interfacing, the ATSAME54N20A-AFT provides a robust set of features, including two analog comparators, a Digital-to-Analog Converter (DAC), and an enhanced Analog-to-Digital Converter (ADC) with up to 16 channels. These features make it suitable for applications that require precise sensor readings or analog signal processing.

In summary, the ATSAME54N20A-AFT from Microchip Technology is a feature-rich and versatile microcontroller that delivers the performance, memory, connectivity, and security features needed for advanced embedded systems. Whether for industrial automation, IoT, or any application requiring a robust MCU, the ATSAME54N20A-AFT is a reliable and powerful choice.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess