EN
  • EN
  • DE

ATSAME54P19A-CTFT

Part No ATSAME54P19A-CTFT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 120TFBGA  /  ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 120-TFBGA (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM E54
Package Tape & Reel
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MMC/SD, QSPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 99
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 192K x 8
Supply Voltage - Operating 1.71V ~ 3.63V
Data Converters A/D 32x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 120-TFBGA
Supplier Device Package 120-TFBGA (8x8)
Base Product Number ATSAME54
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Other Names ATSAME54P19A-CTFTCT,ATSAME54P19A-CTFTDKR,ATSAME54P19A-CTFTTR
Standard Package 3,000
Win Source Part Number 1019504-ATSAME54P19A-CTFT
Ultra Librarian 3D Model Ultra Librarian ATSAME54P19A-CTFT CAD Model

Description

Microchip Technology's ATSAME54P19A-CTFT Microcontroller

Introducing the ATSAME54P19A-CTFT, a high-performance microcontroller unit (MCU) from Microchip Technology, designed for advanced applications that demand low-power consumption and high data processing capabilities. This robust MCU is a part of the SAM E54 series and is ideal for a variety of industrial, automotive, and consumer electronics applications.

The ATSAME54P19A-CTFT is built on a powerful ARM Cortex-M4 processor that operates at a maximum frequency of 120 MHz, providing the computational power needed for complex tasks. With a Floating Point Unit (FPU), the microcontroller enhances the performance of applications involving intensive mathematical calculations, making it perfect for digital signal processing and control systems.

Equipped with a substantial 512 KB of flash memory and 256 KB of SRAM, this MCU ensures ample space for application code and data storage. The memory architecture is carefully designed to provide both reliability and speed, which is essential for real-time systems. Additionally, the microcontroller includes a variety of peripherals such as multiple serial communication modules, which support I2C, SPI, and UART protocols, ensuring versatile connectivity options for different use cases.

The ATSAME54P19A-CTFT also features advanced security provisions. It includes hardware-based security features that safeguard your applications from threats, making it suitable for systems where data integrity and confidentiality are critical. With these security measures, developers can create secure end products capable of resisting various attacks.

For those concerned about power efficiency, the ATSAME54P19A-CTFT excels with its power-saving modes, which significantly reduce power consumption during idle periods without compromising responsiveness or performance. This makes it an excellent choice for battery-operated devices or energy-sensitive applications.

With its extensive set of peripherals, including PTC (Peripheral Touch Controller) for capacitive touch applications, ADCs, DACs, and PWM channels, the MCU is incredibly versatile. It is designed to facilitate rapid development, with support for Microchip's software development environments and a comprehensive set of development tools.

In summary, the ATSAME54P19A-CTFT from Microchip Technology is a feature-rich, high-performance microcontroller that is well-suited for a wide range of applications where efficiency, processing power, and security are paramount.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess