EN
  • EN
  • DE

ATSAME70N20A-ANT

Part No ATSAME70N20A-ANT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203234-ATSAME70N20A-ANT
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series SAM E70
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 300MHz
Data Converters A/D 10x12b; D/A 2x12b
Oscillator Type Internal
Ultra Librarian 3D Model Ultra Librarian ATSAME70N20A-ANT CAD Model

Description

Microchip Technology ATSAME70N20A-ANT Microcontroller

The ATSAME70N20A-ANT is a high-performance microcontroller designed by Microchip Technology, renowned for its advanced features and capabilities that cater to a wide range of applications. This microcontroller is based on the powerful ARM Cortex-M7 processor, which operates at a maximum speed of 300 MHz, providing the computational horsepower required for intensive applications.

With its 32-bit architecture, the ATSAME70N20A-ANT ensures efficient data handling and processing, making it ideal for industrial control systems, automotive applications, and IoT devices that demand quick response times and high-speed data processing. The device comes equipped with 2MB of flash memory and 384KB of SRAM, offering ample space for complex software applications and data buffering.

Connectivity is a strong suit of the ATSAME70N20A-ANT, featuring multiple communication interfaces including USART, SPI, I2C, and CAN, alongside high-speed USB Host and Device with on-chip PHY. This makes it incredibly versatile for communication-intensive tasks and allows for easy integration into various systems. Moreover, it supports Ethernet and dual CAN-FD for robust networking capabilities.

Security is paramount in today's connected world, and the ATSAME70N20A-ANT addresses this with its hardware-based security features. It includes a true random number generator (TRNG), a memory protection unit (MPU), and a secure boot option, providing layers of protection against unauthorized access and ensuring the integrity of the system.

For developers, the ATSAME70N20A-ANT is supported by Microchip's extensive suite of development tools, including the Atmel Studio IDE, Atmel Software Framework (ASF), and a wide range of evaluation kits. This simplifies the development process and helps accelerate time-to-market for products built around this microcontroller.

In summary, the ATSAME70N20A-ANT from Microchip Technology is a robust, feature-rich microcontroller that stands out for its high performance, extensive connectivity options, and strong emphasis on security, making it an excellent choice for sophisticated and demanding applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.1727 $72.6908
8+ $14.9108 $119.2864
12+ $14.4449 $173.3388
17+ $13.9790 $237.6430
22+ $13.5130 $297.2860
29+ $12.1150 $351.3350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,097 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess