EN
  • EN
  • DE

ATSAME70N20B-ANT

Part No ATSAME70N20B-ANT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP / ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM E70
Package Tape & Reel
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 300MHz
Connectivity CANbus, Ethernet, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 75
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 384K x 8
Voltage - Supply (Vcc/Vdd) 1.7V ~ 3.6V
Data Converters A/D 10x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number ATSAME70
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1349719-ATSAME70N20B-ANT
Ultra Librarian 3D Model Ultra Librarian ATSAME70N20B-ANT CAD Model

Description

Microchip Technology's ATSAME70N20B-ANT

The ATSAME70N20B-ANT is a high-performance microcontroller from Microchip Technology, designed to offer superior computational capabilities alongside a rich set of peripherals. This device is part of the SAM E70 series, which is built on the powerful ARM Cortex-M7 processor core, operating at speeds of up to 300 MHz. The ATSAME70N20B-ANT is optimized for industrial and high-end consumer applications, where its high-speed computing abilities and extensive connectivity features are particularly beneficial.

This microcontroller is equipped with 2MB of flash memory and 384KB of SRAM, providing ample space for complex applications and software stacks. The ATSAME70N20B-ANT also supports a dual-bank flash configuration, which is an essential feature for safe and reliable firmware updates, ensuring minimal downtime and higher system integrity.

The ATSAME70N20B-ANT boasts an extensive range of connectivity options. It includes High-Speed USB Host and Device interfaces with integrated PHY, providing robust connections with peripherals and computers. Additionally, it features dual CAN-FD interfaces for industrial communication protocols, Ethernet MAC with dedicated DMA, and up to 8 UARTs for serial communication. These interfaces make the ATSAME70N20B-ANT an ideal choice for complex communication tasks in embedded systems.

For high-precision applications, the ATSAME70N20B-ANT comes with a comprehensive set of analog features, including dual 16-bit Analog-to-Digital Converters (ADCs) with up to 24 channels and hardware averaging capabilities. It also has dual 12-bit Digital-to-Analog Converters (DACs), which are useful for generating analog outputs such as waveforms or control signals.

Security and reliability are critical aspects of modern microcontrollers, and the ATSAME70N20B-ANT addresses these needs with features like hardware-based cryptographic support, a True Random Number Generator (TRNG), and a Memory Protection Unit (MPU) that enhances system reliability through access controls and privilege levels.

With its robust feature set and high-performance core, the ATSAME70N20B-ANT is well-suited for demanding applications such as industrial automation, automotive systems, Internet of Things (IoT) devices, and advanced control systems. Its combination of processing power, memory capacity, and versatile peripheral set ensures that designers can meet the needs of complex and sophisticated projects.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess