EN
  • EN
  • DE

ATSAME70Q21B-CFNT

Part No ATSAME70Q21B-CFNT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 144UFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201629-ATSAME70Q21B-CFNT
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series SAM E70
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 300MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB
Ultra Librarian 3D Model Ultra Librarian ATSAME70Q21B-CFNT CAD Model

Description

Microchip Technology's ATSAME70Q21B-CFNT Microcontroller

The ATSAME70Q21B-CFNT is a high-performance microcontroller from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This microcontroller belongs to the SAM E70 series and is based on the powerful ARM Cortex-M7 processor core, which operates at speeds up to 300 MHz. It is an ideal choice for applications requiring high computational performance, such as industrial automation, automotive, and Internet of Things (IoT) devices.

Equipped with 2MB of flash memory and 384KB of SRAM, the ATSAME70Q21B-CFNT offers ample storage for complex applications and software stacks. Its extensive memory capacity ensures smooth and efficient operation even when handling large amounts of data or running intricate algorithms.

The device boasts a multitude of integrated peripherals, including high-speed USB interfaces with on-chip PHY, dual CAN-FD for robust communication, Ethernet MAC for networking capabilities, and high-definition multimedia interface (HDMI) support. These features make it highly versatile and capable of interfacing with a wide range of external devices and networks.

For enhanced connectivity, the ATSAME70Q21B-CFNT includes multiple serial communication modules, such as USART, UART, SPI, and I2C interfaces, which are essential for modular and scalable system designs. Furthermore, its support for advanced analog functionalities, like high-speed analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), makes it suitable for precision sensor integration and control applications.

The microcontroller also prioritizes security and reliability with its hardware-based features, including a memory protection unit (MPU), a secure cryptographic engine, and a true random number generator (TRNG). These security measures are crucial for developing safe and secure systems that can withstand the threats in today's connected world.

In summary, the ATSAME70Q21B-CFNT from Microchip Technology is a robust and feature-rich microcontroller that combines high performance, extensive memory, and a wide array of connectivity options. It is engineered to meet the rigorous requirements of advanced embedded systems, delivering the reliability and efficiency expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.2177 $83.2177
2+ $80.6171 $161.2342
3+ $78.0165 $234.0495
4+ $75.4160 $301.6640
6+ $67.6143 $405.6858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,940 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess