EN
  • EN
  • DE

ATSAMG55J19A-MU

Part No ATSAMG55J19A-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Core Processor ARM Cortex -M4
Core Size 32-Bit
Speed 120MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 48
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 176K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (7.5x7.5)
Part Number Series ATSAMG55J
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809207-ATSAMG55J19A-MU
Ultra Librarian 3D Model Ultra Librarian ATSAMG55J19A-MU CAD Model

Description

Microchip Technology's ATSAMG55J19A-MU

Introducing the ATSAMG55J19A-MU, a high-performance, power-efficient microcontroller from Microchip Technology, designed to meet the demanding needs of modern embedded systems. This microcontroller is part of the SAM G series, which is renowned for its exceptional data throughput and signal processing capabilities, making it an ideal choice for a wide range of applications, including industrial automation, IoT devices, and consumer electronics.

The ATSAMG55J19A-MU is built on a 32-bit ARM Cortex-M4 core with a Floating Point Unit (FPU), operating at a maximum speed of 120 MHz. Its architecture is optimized for high-speed data processing and low-power operation, striking a perfect balance between performance and energy efficiency. With 512 KB of flash memory and 160 KB of SRAM, developers have ample space for complex applications and data buffering.

This microcontroller features a variety of integrated peripherals, such as high-speed USB Device and Host interfaces, SDIO/SD/MMC interfaces for storage applications, and multiple serial communication modules including I2C, SPI, and UARTs. These interfaces ensure versatile connectivity options for peripherals and other microcontrollers, enhancing system integration and flexibility.

The ATSAMG55J19A-MU also boasts robust security features, including a hardware random number generator and hardware cryptographic acceleration, which are critical for secure data transmission and storage in today's connected world. Furthermore, it offers multiple timers, PWM channels, and ADC channels, providing developers with a rich set of tools for handling complex timing and control tasks.

Designed with power management in mind, the ATSAMG55J19A-MU supports multiple power-saving modes, allowing for significant reduction in power consumption when the device is in idle or standby states. This microcontroller is also available in a compact 64-pin QFN package, making it well-suited for space-constrained applications.

In summary, the ATSAMG55J19A-MU from Microchip Technology is a versatile and efficient microcontroller that delivers the processing power, connectivity, security, and low-power operation required for today's sophisticated electronic designs. Its extensive feature set and ease of integration make it a top choice for engineers and designers seeking a reliable platform for their next project.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8892 $54.4460
12+ $8.9348 $107.2176
18+ $8.6556 $155.8008
24+ $8.3763 $201.0312
31+ $8.0971 $251.0101
42+ $7.2595 $304.8990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess