EN
  • EN
  • DE

ATSAML22N17A-AUT

Part No ATSAML22N17A-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100TQFP  /  ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 100-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM L22N
Package Tape & Reel
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 32MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 82
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 1.62V ~ 3.63V
Data Converters A/D 20x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number ATSAML22
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 1611-ATSAML22N17A-AUTDKR-ND,1611-ATSAML22N17A-AUTCT-ND,ATSAML22N17A-AUTCT,1611-ATSAML22N17A-AUTCT,1611-ATSAML22N17A-AUTCTINACTIVE,ATSAML22N17A-AUTTR,ATSAML22N17A-AUTDKR,1611-ATSAML22N17A-AUTTR,1611-ATSAML22N17A-AUTTR-ND,1611-ATSAML22N17A-AUTDKR,1611-ATSAML22N17A-AUTTRINACTIVE,1611-ATSAML22N17A-AUTDKRINACTIVE
Standard Package 1,000
Win Source Part Number 993292-ATSAML22N17A-AUT
Ultra Librarian 3D Model Ultra Librarian ATSAML22N17A-AUT CAD Model

Description

Microchip Technology's ATSAML22N17A-AUT

The ATSAML22N17A-AUT is a high-performance, feature-rich microcontroller unit (MCU) from Microchip Technology, designed to meet the rigorous demands of automotive and industrial applications. This MCU is part of the SAM L family, known for its power efficiency and robust operation, and is specifically tailored to operate under the stringent conditions of the automotive industry, being AEC-Q100 qualified.

At the heart of the ATSAML22N17A-AUT is a powerful ARM Cortex-M0+ processor, which offers a perfect balance between energy efficiency and processing capability. With a maximum operating frequency of 48MHz, this MCU is capable of handling complex tasks while maintaining low power consumption, making it an ideal choice for battery-powered and energy-sensitive applications.

Key Features:

  • Memory: The device comes with 128KB of flash memory and 32KB of SRAM, ensuring ample space for application code and data storage.
  • Connectivity: It includes a variety of communication interfaces such as SPI, I2C, and USART, allowing for easy integration into a wide range of systems and peripherals.
  • Touch Capability: Integrated PTC (Peripheral Touch Controller) supports capacitive touch functionality, enabling the creation of intuitive user interfaces with touch buttons, sliders, and wheels.
  • Advanced Peripherals: The MCU features advanced peripherals like a 12-bit ADC, a 10-bit DAC, and multiple timers/counters, which are essential for complex control applications.
  • Operating Conditions: It operates within a temperature range of -40°C to 105°C, ensuring reliability and performance even in extreme environments.
  • Package: The ATSAML22N17A-AUT is available in a 32-pin TQFP package, providing a compact footprint for space-constrained applications.

With its extensive set of peripherals and interfaces, the ATSAML22N17A-AUT is highly adaptable to various automotive applications, including body electronics, sensor interfaces, and touch-enabled control panels. Its robust design and comprehensive feature set make it an excellent choice for designers looking to develop sophisticated and reliable automotive systems.

Overall, the ATSAML22N17A-AUT by Microchip Technology stands out as a versatile, energy-efficient, and durable MCU that can drive innovation in the automotive sector, while also being suitable for a broad range of industrial applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.3217 $78.3217
2+ $75.8741 $151.7482
3+ $73.4266 $220.2798
4+ $70.9790 $283.9160
5+ $63.6364 $318.1820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,289 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess