EN
  • EN
  • DE

ATSAMR21E18A-MU

Part No ATSAMR21E18A-MU
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM>1GHZ 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 51 Weeks
Features IC RF TxRx + MCU General ISM > 1GHz - 2.4GHz 32-VFQFN Exposed Pad
Manufacturer Microchip Technology
Series SMART™ SAM R21
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name ATSAMR21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862545-ATSAMR21E18A-MU
Ultra Librarian 3D Model Ultra Librarian ATSAMR21E18A-MU CAD Model

Description

The ATSAMR21E18A-MU is a high-performance, low-power microcontroller from Microchip Technology, designed to cater to the growing needs of the Internet of Things (IoT) market and wireless applications. This product is based on the ARM Cortex-M0+ processor, which delivers efficient computational power and control, perfectly balancing performance with energy efficiency.

Featuring a 32-bit architecture, the ATSAMR21E18A-MU operates at a maximum frequency of 48MHz, providing the necessary processing capability for complex algorithms and functions. The integration of 256KB of flash memory and 32KB of SRAM ensures ample space for application code and data storage, which is critical for robust and flexible system design.

One of the standout features of this microcontroller is its built-in IEEE 802.15.4 compliant radio, which supports the creation of wireless networks using protocols like ZigBee or Thread. This makes the ATSAMR21E18A-MU an ideal choice for smart home applications, industrial automation, and other IoT solutions that require reliable wireless connectivity.

The device is equipped with a variety of peripherals, including I2C, SPI, and UART interfaces, allowing for easy integration with sensors, actuators, and other peripheral devices. It also boasts a range of analog features, such as an ADC (Analog-to-Digital Converter) and DAC (Digital-to-Analog Converter), providing the versatility needed to interface with the analog world.

Power management is a critical aspect of IoT devices, and the ATSAMR21E18A-MU excels in this area with its picoPower technology, which enables ultra-low power consumption in both active and sleep modes. This feature significantly extends battery life, which is crucial for remote and portable applications.

The microcontroller comes in a compact 32-pin QFN package, making it suitable for space-constrained applications. Microchip also provides comprehensive development tools and software support to streamline the design process, including the Atmel Studio IDE and the Atmel Software Framework (ASF).

In summary, the ATSAMR21E18A-MU from Microchip Technology is a feature-rich and versatile microcontroller that is well-suited for designers looking to create advanced wireless applications with long battery life and robust performance.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Espressif
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 40QFN
Need more? Email Us
Espressif
"ESP32-C5-WROOM-1 AND ESP32-C5-W
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX+MCU
Lowest to $4.3985

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8203 $62.5624
18+ $6.4167 $115.5006
28+ $6.2162 $174.0536
39+ $6.0157 $234.6123
50+ $5.8151 $290.7550
67+ $5.2136 $349.3112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess