EN
  • EN
  • DE

ATSAMR21E19A-MFT

Part No ATSAMR21E19A-MFT
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM>1GHZ 32VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 51 Weeks
Features IC RF TxRx + MCU General ISM > 1GHz - 2.4GHz 32-VFQFN Exposed Pad
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name ATSAMR21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 1611-ATSAMR21E19A-MFTDKR, 1611-ATSAMR21E19A-MFTTR-ND, ATSAMR21E19A-MFTTR, 1611-ATSAMR21E19A-MFTTR, 1611-ATSAMR21E19A-MFTDKRINACTIVE, 1611-ATSAMR21E19A-MFTDKR-ND, ATSAMR21E19A-MFTCT, 1611-ATSAMR21E19A-MFTCT, 1611-ATSAMR21E19A-MFTTRINACTIVE, ATSAMR21E19A-MFTDKR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862547-ATSAMR21E19A-MFT
Ultra Librarian 3D Model Ultra Librarian ATSAMR21E19A-MFT CAD Model

Description

The ATSAMR21E19A-MFT is a cutting-edge microcontroller unit (MCU) from Microchip Technology, designed to cater to the growing needs of wireless connectivity and IoT applications. This powerful MCU is built around a high-performance ARM Cortex-M0+ processor, which operates at a maximum frequency of 48MHz. With its low-power architecture, the ATSAMR21E19A-MFT is an ideal choice for battery-powered devices and energy-sensitive applications.

Key Features:

  • Integrated Wireless Module: The device comes with an integrated 2.4GHz IEEE 802.15.4-compliant transceiver, making it perfect for Zigbee, Thread, and other wireless protocols.
  • Memory: It boasts 256KB of flash memory and 32KB of SRAM, providing ample space for complex applications and software stacks.
  • Energy Efficiency: The MCU features a range of power-saving modes, including an idle mode and a standby mode with RAM retention, ensuring minimal power consumption during periods of inactivity.
  • Peripherals: A variety of peripherals are available, including UART, SPI, I2C interfaces, and up to 19 GPIOs, offering flexibility for interfacing with other components.
  • ADC: A 12-bit, 350ksps Analog-to-Digital Converter (ADC) allows for precise analog signal measurement, which is essential for sensor-based applications.
  • Operating Conditions: The MCU is operational in the industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications:

The ATSAMR21E19A-MFT is versatile and can be used in a wide array of applications, including:

  • Smart Lighting Systems
  • Home Automation
  • Industrial Monitoring and Control
  • Wireless Sensor Networks
  • Energy Management

With its robust feature set, the ATSAMR21E19A-MFT from Microchip Technology stands out as a highly integrated solution for developers looking to create sophisticated and energy-efficient wireless applications with ease.

You May Also Be Interested in

Microchip Technology
IC RF TXRX+MCU ISM>1GHZ 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Renesas Electronics America
IC RF TXRX+MCU BLE 100VFBGA
Need more? Email Us
Espressif
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess