EN
  • EN
  • DE

ATSAMR21G18A-MF

Part No ATSAMR21G18A-MF
Manufacturer Microchip Technology
Catalog RF Receivers
Description IC RF TXRX+MCU ISM<1GHZ 48VFQFN  /  IC RF TxRx + MCU General ISM < 1GHz 2.4GHz 48-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr Microchip Technology
Series SMART™ SAM R21
Package Tray
Type TxRx + MCU
RF Family/Standard General ISM < 1GHz
Modulation O-QPSK
Frequency 2.4GHz
Data Rate (Max) 250kbps
Power - Output 4dBm
Sensitivity -99dBm
Memory Size 256kB Flash, 32kB SRAM
Serial Interfaces I2C, SPI, UART, USART, USB
GPIO 28
Voltage - Supply 1.8V ~ 3.6V
Current - Receiving 11.3mA ~ 11.8mA
Current - Transmitting 7.2mA ~ 13.8mA
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Base Product Number ATSAMR21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 1611-ATSAMR21G18A-MF
Standard Package 416
Win Source Part Number 1046983-ATSAMR21G18A-MF
Ultra Librarian 3D Model Ultra Librarian ATSAMR21G18A-MF CAD Model

Description

Microchip Technology's ATSAMR21G18A-MF

The ATSAMR21G18A-MF by Microchip Technology is a high-performance, low-power microcontroller (MCU) that integrates the best features of the ARM Cortex-M0+ core with a highly efficient 2.4GHz IEEE 802.15.4 compliant radio. This product is designed to cater to the growing needs of the Internet of Things (IoT) market, particularly in applications like home automation, smart energy, and wireless sensor networks.

At the heart of the ATSAMR21G18A-MF lies a powerful ARM Cortex-M0+ processor, which operates at a maximum frequency of 48 MHz. This 32-bit processor offers the perfect balance between energy efficiency and processing capability, making it an ideal choice for battery-powered or energy-harvesting applications. The MCU boasts 256KB of flash memory and 32KB of SRAM, providing ample space for application code and data storage.

One of the standout features of this MCU is its integrated radio transceiver. The radio supports BPSK and O-QPSK modulation in the 2.4GHz frequency band and is compliant with the IEEE 802.15.4 standard, which is the foundation for protocols like ZigBee and Thread. This enables the ATSAMR21G18A-MF to provide robust and reliable wireless connectivity, which is essential for IoT devices that need to communicate effectively in various environmental conditions.

The ATSAMR21G18A-MF also offers a variety of peripherals and interfaces to enhance its functionality. These include a full-speed USB device and embedded host, serial communication modules (SERCOM) that can be configured as USART, UART, SPI, and I2C, and 12-bit ADC and DAC for analog interfacing. Additionally, it has up to 19 GPIO pins, which can be used for various digital input and output functions.

From a power consumption perspective, the ATSAMR21G18A-MF excels with its picoPower technology, which enables ultra-low power consumption in both active and sleep modes. This ensures that IoT devices can have extended battery life, which is critical for applications where frequent battery replacement is not feasible.

Overall, the ATSAMR21G18A-MF from Microchip Technology is a feature-rich and versatile MCU that is ideal for designers looking to create efficient, wireless-enabled IoT devices. Its combination of powerful processing, wireless capability, and low power consumption makes it a top choice for a wide range of applications.

You May Also Be Interested in

Microchip Technology
RF RECEIVER AM/FM 10.7MHZ 44SSO
Need more? Email Us
Microchip Technology
RF RCVR ISM 315MHZ/433MHZ 32VQFN
Lowest to $4.6167
Lantronix, Inc.
RF RCVR GPS 1.575GHZ MODULE
Lowest to $9.3844
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ
Lowest to $52.3881
Skyworks Solutions Inc.
RF RCVR FM 64MHZ-108MHZ 20QFN / - RF Receiver FM 64MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
Need more? Email Us
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $30.8873
Microchip Technology
RF RECEIVER ASK/FSK 315MHZ 24QFN
Need more? Email Us
U-blox
M10 GNSS LGA PATCH ANTENNA MOD
Lowest to $41.0527
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $10.6073

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7301 $58.3806
15+ $7.9837 $119.7555
23+ $7.7343 $177.8889
31+ $7.4848 $232.0288
40+ $7.2353 $289.4120
54+ $6.4869 $350.2926
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,887 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess