EN
  • EN
  • DE

ATSAMS70N20B-CN

Part No ATSAMS70N20B-CN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000141-ATSAMS70N20B-CN
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series SAM S70
Packaging Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Operating Temperature -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 100-TFBGA
Ultra Librarian 3D Model Ultra Librarian ATSAMS70N20B-CN CAD Model

Description

The Microchip ATSAMS70N20B-CN is a state-of-the-art microcontroller that belongs to the SAM S70 series, designed for industrial and high-end consumer applications. This robust MCU is built on a powerful ARM Cortex-M7 processor, operating at a speed of up to 300 MHz, providing users with a perfect blend of high performance and power efficiency.

Key Features:

  • Core: ARM Cortex-M7 running up to 300 MHz
  • Memory: Equipped with 2MB of flash memory and 384KB of SRAM, offering ample space for complex applications.
  • Connectivity: Comprehensive communication interfaces including USB, dual CAN, and Ethernet for versatile connectivity options.
  • Analog Capability: Features dual 16-bit ADCs, dual 12-bit DACs, and multiple PWM channels, making it ideal for precision control applications.
  • Security: Enhanced security features with hardware encryption modules to protect your data and applications.
  • Package: Available in a 144-pin LQFP package, ensuring ease of integration into various designs.

The ATSAMS70N20B-CN microcontroller is well-suited for applications that require high computational capabilities, such as motor control, industrial automation, and high-speed connectivity. Its advanced analog features make it an excellent choice for sensor interfacing and real-time control tasks.

Advanced System Integration:

This MCU provides an extensive set of peripherals that are designed to minimize the need for external components, thus reducing system cost and complexity. With its Direct Memory Access (DMA) controllers, the ATSAMS70N20B-CN ensures high-speed data transfers with minimal CPU intervention, leading to enhanced system efficiency.

Development Support:

Microchip offers robust development support for the ATSAMS70N20B-CN with its comprehensive software and hardware tools, including the Atmel Studio IDE, Atmel Software Framework (ASF), and a wide range of evaluation kits. This ensures a smooth and accelerated development process for engineers and designers working on cutting-edge projects.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess