EN
  • EN
  • DE

ATSAMS70Q21B-CN

Part No ATSAMS70Q21B-CN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 144LFBGA / ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 144-LFBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM S70
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 300MHz
Connectivity EBI/EMI, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 114
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 384K x 8
Voltage - Supply (Vcc/Vdd) 1.08V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 144-LFBGA
Supplier Device Package 144-LFBGA (10x10)
Base Product Number ATSAMS70
Standard Package 184
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1341282-ATSAMS70Q21B-CN
Ultra Librarian 3D Model Ultra Librarian ATSAMS70Q21B-CN CAD Model

Description

The ATSAMS70Q21B-CN is a high-performance, automotive-grade microcontroller unit (MCU) developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed to meet the rigorous demands of modern automotive and industrial applications, this MCU is part of the SAM S70 series of microcontrollers based on the ARM Cortex-M7 processor.

Key Features

  • Processor Core: ARM Cortex-M7 running at up to 300 MHz, delivering exceptional computing power and efficiency.
  • Memory: Features 2MB of flash memory and 384KB of SRAM, providing ample space for complex applications and software.
  • Connectivity: Equipped with a variety of communication interfaces, including USB, SPI, TWI (I2C), UART, and CAN, facilitating versatile connectivity options.
  • Advanced Peripherals: Incorporates high-end peripherals such as a dual 16-bit analog-to-digital converter (ADC), a 12-bit digital-to-analog converter (DAC), and a PWM generator, supporting complex control tasks.
  • Robust Security: Features hardware-based security measures including a true random number generator (TRNG) and a hardware cryptographic acceleration unit, ensuring secure data transactions.
  • Automotive-Grade: Compliant with AEC-Q100 standards, this MCU is designed to withstand the harsh conditions of automotive environments.

Applications

The ATSAMS70Q21B-CN MCU is ideally suited for a variety of applications where performance, reliability, and security are paramount. It is widely used in automotive systems such as advanced driver assistance systems (ADAS), in-vehicle infotainment (IVI), and engine control units (ECU). Additionally, it finds applications in industrial automation, high-end consumer electronics, and IoT devices that require robust processing capabilities.

Quality and Support

Microchip Technology is known for its commitment to quality and long-term support for its products. The ATSAMS70Q21B-CN MCU is supported by Microchip's extensive software and hardware development tools, making it easier for engineers to bring their products to market. With its advanced features and reliable performance, the ATSAMS70Q21B-CN is an excellent choice for designers looking to leverage a powerful ARM Cortex-M7 core in their next automotive or industrial project.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess