EN
  • EN
  • DE

ATSAMV71J21B-AABT

Part No ATSAMV71J21B-AABT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M7 series Microcontroller IC 32-Bit 300MHz 2MB (2M x 8) FLASH 64-LQFP (10x10)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, SAM V71
Package Reel - TR
Core Processor ARM® Cortex®-M7
Core Size 32-Bit
Speed 300MHz
Connectivity CANbus, EBI/EMI, Ethernet, IrDA, LINbus, MMC/SD/SDIO, QSPI, SSC, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 44
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 5x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name ATSAMV71
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number ATSAMV71J21B-AABTCT, ATSAMV71J21B-AABTTR, ATSAMV71J21B-AABTDKR
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862556-ATSAMV71J21B-AABT
Ultra Librarian 3D Model Ultra Librarian ATSAMV71J21B-AABT CAD Model

Description

Microchip Technology ATSAMV71J21B-AABT Microcontroller

The ATSAMV71J21B-AABT is a high-performance microcontroller from Microchip Technology, designed for automotive and industrial applications where reliable operation under harsh conditions is paramount. This microcontroller is part of the SAM V71 series, which is known for its robust architecture and powerful features tailored for complex and demanding tasks.

At the heart of the ATSAMV71J21B-AABT microcontroller is an ARM Cortex-M7 processor that runs at speeds of up to 300 MHz, delivering exceptional processing power and efficiency. This core is accompanied by a floating-point unit (FPU) which enhances the microcontroller's capability to handle computational-heavy applications such as advanced control systems and digital signal processing.

The device comes with a comprehensive set of peripherals that include multiple serial communication modules, CAN controllers with CAN FD support, high-speed USB Host and Device with on-chip PHY, Ethernet MAC, and a true random number generator for improved security measures. These features make the ATSAMV71J21B-AABT a versatile choice for connectivity and networking requirements in modern embedded systems.

Moreover, the microcontroller offers a rich set of I/O features and a multi-layered bus matrix, which helps to maximize data throughput and minimize latency. It also supports a wide range of memory options with its 2MB of flash memory and 384 KB of SRAM, which are critical for applications that require substantial code storage and efficient data management.

For enhanced reliability, the ATSAMV71J21B-AABT is equipped with safety features such as dual watchdog timers, a memory protection unit, and a safety manual that supports the development of safety-critical applications compliant with industry standards like ISO 26262 for automotive safety.

To ease development, Microchip provides extensive support through its software development frameworks and hardware tools. The microcontroller is also supported by the Atmel Studio Integrated Development Environment (IDE), which offers a seamless environment for coding, debugging, and project management.

In summary, the ATSAMV71J21B-AABT from Microchip Technology is a sophisticated and reliable microcontroller that is well-suited for applications that demand high-speed processing, advanced connectivity, and robust operation in challenging environments.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6857 $65.0571
7+ $17.7935 $124.5545
11+ $17.2375 $189.6125
14+ $16.6814 $233.5396
18+ $16.1253 $290.2554
24+ $14.4571 $346.9704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess