EN
  • EN
  • DE

ATSHA204A-MAHCZ-T

Part No ATSHA204A-MAHCZ-T
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC AUTHENTICATION CHIP 8UDFN  /  Authentication Chip 8-UDFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr Microchip Technology
Series CryptoAuthentication™
Package Tape & Reel
Type Authentication Chip
Applications Networking and Communications
Mounting SMD (SMT)
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-UDFN (2x3)
Base Product Number ATSHA204
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Other Names 1611-ATSHA204A-MAHCZ-TDKR-ND,ATSHA204A-MAHCZ-TTR,1611-ATSHA204A-MAHCZ-TTR,1611-ATSHA204A-MAHCZ-TTR-ND,ATSHA204A-MAHCZ-TDKR,ATSHA204A-MAHCZ-TCT,1611-ATSHA204A-MAHCZ-TTRINACTIVE,1611-ATSHA204A-MAHCZ-TCT,1611-ATSHA204A-MAHCZ-TDKRINACTIVE,1611-ATSHA204A-MAHCZ-TDKR
Standard Package 15,000
Win Source Part Number 965745-ATSHA204A-MAHCZ-T
Ultra Librarian 3D Model Ultra Librarian ATSHA204A-MAHCZ-T CAD Model

Description

Microchip Technology's ATSHA204A-MAHCZ-T: A Secure Authentication Chip

The ATSHA204A-MAHCZ-T is a sophisticated cryptographic chip designed by Microchip Technology to provide hardware-based security for various applications. This device is part of the CryptoAuthentication™ family, which specializes in delivering secure hardware solutions to protect against a wide range of security threats. The ATSHA204A-MAHCZ-T is engineered to safeguard individual components or entire systems from counterfeit, unauthorized usage, and other malicious attacks.

At the core of the ATSHA204A-MAHCZ-T is a robust set of cryptographic tools. It features a high-quality random number generator, a unique 72-bit serial number, and a SHA-256 hash algorithm, making it highly resistant to attack. The device supports a wide range of cryptographic operations including message authentication code (MAC) generation, hash-based message authentication code (HMAC), and digital signature generation, offering a versatile set of functionalities for secure authentication and data integrity checks.

The chip is delivered in an 8-lead UDFN package, with a compact footprint that makes it ideal for space-constrained applications. It operates over the standard industrial temperature range and is rated for a supply voltage of 2.0V to 5.5V, ensuring compatibility with a wide range of electronic systems. Its low-power consumption makes it suitable for battery-powered and portable devices, where power efficiency is crucial.

Integration of the ATSHA204A-MAHCZ-T into a system is simplified thanks to its single-wire interface, which minimizes the number of GPIOs required for communication with a host microcontroller. This feature is particularly beneficial for designs with limited available pins or those that prioritize minimalistic design approaches.

Microchip Technology's ATSHA204A-MAHCZ-T is an ideal solution for designers looking to enhance the security of their systems. Whether it's for protecting intellectual property, preventing cloning, ensuring supply chain integrity, or securing networked systems against unauthorized access, this chip provides a reliable and cost-effective way to add robust security features to an electronic system.

Overall, the ATSHA204A-MAHCZ-T is a testament to Microchip's commitment to providing advanced security solutions that meet the evolving needs of modern electronic systems, helping to safeguard critical data and assets in an increasingly connected world.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7541 $60.3280
190+ $0.6188 $117.5720
290+ $0.5994 $173.8260
400+ $0.5802 $232.0800
515+ $0.5608 $288.8120
690+ $0.5028 $346.9320
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,375 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess