EN
  • EN
  • DE

ATSHA204A-XHDA-T

Part No ATSHA204A-XHDA-T
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC AUTHENTICATION CHIP 8TSSOP  /  Authentication Chip 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr Microchip Technology
Series CryptoAuthentication™
Package Tape & Reel
Type Authentication Chip
Applications Networking and Communications
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number ATSHA204
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Other Names ATSHA204A-XHDA-TTR,ATSHA204A-XHDA-TCT,ATSHA204A-XHDA-TDKR
Standard Package 5,000
Win Source Part Number 1136436-ATSHA204A-XHDA-T
Ultra Librarian 3D Model Ultra Librarian ATSHA204A-XHDA-T CAD Model

Description

Microchip Technology ATSHA204A-XHDA-T

The ATSHA204A-XHDA-T is a sophisticated security device from Microchip Technology that provides a host of features to enhance the security of your electronic systems. This compact, high-security chip is designed to be easily integrated into various applications, including IoT devices, accessory and consumable authentication, secure download and boot, and many more.

At the core of the ATSHA204A-XHDA-T is a hardware-based SHA-256 cryptographic engine that supports a wide range of cryptographic operations. This includes message authentication codes (MAC), hash-based message authentication codes (HMAC), and the generation of random numbers, which are essential for creating secure cryptographic keys.

The device also features a guaranteed unique 72-bit serial number, which is instrumental in preventing counterfeiting and ensuring that each device is uniquely identifiable. This is particularly valuable for supply chain security and for preventing unauthorized device substitution.

With 4.5Kb of EEPROM storage, the ATSHA204A-XHDA-T provides ample space for storing encryption keys, certificates, and other sensitive data. The memory is divided into 16 slots that can be individually configured to meet the needs of your application, offering flexibility in how you manage your security data.

The ATSHA204A-XHDA-T operates within a wide temperature range of -40°C to +85°C, making it suitable for harsh environments. Additionally, it supports an I2C interface for communication, which is a widely used protocol and ensures easy integration into existing systems.

Security is further enhanced with a number of defensive mechanisms. The chip includes active tamper detection and secure EEPROM for key storage, which ensures that sensitive information remains protected even in the event of a physical attack on the device. Furthermore, the ATSHA204A-XHDA-T comes in a compact 8-pad UDFN package, providing a space-saving solution for PCB designs.

Whether you're looking to secure networked systems, authenticate peripherals, or protect intellectual property, the ATSHA204A-XHDA-T from Microchip Technology offers a robust, flexible, and cost-effective solution for your security needs.

You May Also Be Interested in

Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5507 $54.2745
80+ $1.2724 $101.7920
125+ $1.2326 $154.0750
170+ $1.1928 $202.7760
220+ $1.1531 $253.6820
295+ $1.0338 $304.9710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess