EN
  • EN
  • DE

ATTINY12-8SI

Part No ATTINY12-8SI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1KB FLASH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATtiny
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 8MHz
Peripherals POR, WDT
Number of I/O 6
Program Memory Size 1KB (512 x 16)
Program Memory Type FLASH
EEPROM Size 64 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIC
Base Product Number ATTINY12
Standard Package 94 pcs
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566915-ATTINY12-8SI
Ultra Librarian 3D Model Ultra Librarian ATTINY12-8SI CAD Model

Description

Microchip Technology's ATTINY12-8SI – A Compact, High-Performance Microcontroller

The ATTINY12-8SI is a member of Microchip Technology's extensive range of microcontrollers, specifically from the popular ATtiny series. This tiny but mighty device is designed for applications where space is at a premium, but performance cannot be compromised. The ATTINY12-8SI is a versatile chip that is perfect for a variety of applications, including consumer electronics, automotive, and industrial control systems.

Key Features

  • High-Performance RISC CPU: The ATTINY12-8SI boasts an advanced RISC architecture that allows the microcontroller to achieve impressive performance with a minimum number of instructions.
  • Memory: It comes with 1 KB of in-system programmable Flash memory, allowing for robust application development and flexibility in code management.
  • Speed: The device operates at a speed of up to 8 MHz, ensuring swift processing and responsiveness in real-time applications.
  • I/O and Peripherals: Despite its small size, the ATTINY12-8SI includes a range of input/output options and built-in peripherals, such as a 10-bit analog-to-digital converter, which enhances its functionality in complex tasks.
  • Power Efficiency: Engineered for power-sensitive applications, this microcontroller offers multiple power-saving modes, which make it ideal for battery-operated devices.
  • Temperature Range: The ATTINY12-8SI is designed to operate over a wide temperature range, making it suitable for harsh environments.
  • Packaging: Available in an 8-lead SOIC package, it is compact and easy to integrate into a variety of circuit designs.

Applications

The ATTINY12-8SI is a highly adaptable microcontroller that fits seamlessly into numerous applications. Its small footprint and low power consumption make it an excellent choice for wearable technology, portable devices, and small-scale automation systems. Additionally, its robust feature set and programmable nature enable it to be used in more complex systems such as sensor nodes, smart controls, and custom embedded solutions.

Whether you are developing a simple gadget or a sophisticated automation system, the ATTINY12-8SI from Microchip Technology offers a balance of size, power, and performance that can meet and exceed the requirements of your project.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess