EN
  • EN
  • DE

ATTINY1606-MN

Part No ATTINY1606-MN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 20VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series tinyAVR™ 0, Functional Safety (FuSa)
Package Tray
Product Status Active
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (3x3)
Base Product Number ATTINY1606
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1377910-ATTINY1606-MN
Ultra Librarian 3D Model Ultra Librarian ATTINY1606-MN CAD Model

Description

Microchip Technology's ATTINY1606-MN

The ATTINY1606-MN from Microchip Technology is a high-performance, low-power AVR® microcontroller that combines 16KB ISP Flash memory, 256B EEPROM, and 2KB SRAM in a compact 20-QFN package. It is designed to deliver efficiency and versatility for a wide range of applications, from industrial control systems to IoT devices.

Key Features

  • Advanced RISC Architecture: The ATTINY1606-MN boasts a powerful architecture with 131 powerful instructions, most of which are executed in a single clock cycle. This capability enables the device to achieve throughputs approaching 1 MIPS per MHz, optimizing power consumption versus processing speed.
  • Memory: With 16KB of in-system programmable Flash, 256B of EEPROM, and 2KB SRAM, the ATTINY1606-MN offers ample storage for firmware and data, making it suitable for complex applications without the need for external memory components.
  • Peripheral Features: The microcontroller is equipped with a variety of peripherals, including a 20MHz internal oscillator, a 10-bit ADC with internal voltage references, a Configurable Custom Logic (CCL), multiple communication interfaces (SPI, I2C, USART), and more.
  • Power Efficiency: Operating between 1.8-5.5V, the ATTINY1606-MN is engineered for power-sensitive applications. It features picoPower® technology for ultra-low power consumption, making it ideal for battery-operated devices.
  • Programming and Software: The device is supported by Microchip's mature and extensive software and hardware development tools. It is compatible with Atmel Studio, the Atmel START code configurator, and debugger systems like Atmel-ICE, ensuring a smooth development process.

Applications

The versatility of the ATTINY1606-MN allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Smart home devices
  • Industrial automation and control systems
  • Battery-operated IoT devices
  • Wearables and portable electronics
  • Consumer electronics

In summary, the ATTINY1606-MN is a robust microcontroller that offers a balanced combination of memory, peripherals, and power efficiency, making it a smart choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2003 $50.6069
56+ $1.8054 $101.1024
86+ $1.7490 $150.4140
119+ $1.6926 $201.4194
153+ $1.6362 $250.3386
205+ $1.4669 $300.7145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess