EN
  • EN
  • DE

ATTINY1614-SSFR

Part No ATTINY1614-SSFR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 14-SOIC
Manufacturer Microchip Technology
Series tinyAVR™ 1, Functional Safety (FuSa)
Package Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 14x10b; D/A 3x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name ATTINY1614
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATTINY1614-SSFRDKR, ATTINY1614-SSFRTR, ATTINY1614-SSFRCT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862566-ATTINY1614-SSFR
Ultra Librarian 3D Model Ultra Librarian ATTINY1614-SSFR CAD Model

Description

The ATTINY1614-SSFR is a high-performance, low-power microcontroller from Microchip Technology, designed to be a versatile component in a wide array of embedded systems. This microcontroller is part of Microchip's renowned ATtiny 1-Series and is built on a robust AVR® processor core, combining efficiency with functionality to meet the demanding requirements of modern electronics.

Key Features:

  • Core: The ATTINY1614-SSFR features a high-speed AVR core capable of running at up to 20MHz. It comes with a hardware multiplier, making it suitable for applications requiring complex mathematical operations.
  • Memory: This microcontroller is equipped with 16KB of in-system self-programmable flash memory, 256B EEPROM, and 2KB SRAM, providing ample space for code and data storage.
  • I/O and Peripherals: It includes a variety of peripherals such as USART, SPI, and I2C interfaces, a 10-bit ADC with an internal voltage reference, and multiple PWM channels. These features enable the microcontroller to interface with sensors, actuators, and other microcontrollers or microprocessors easily.
  • Power Efficiency: With picoPower® technology, the ATTINY1614-SSFR is optimized for power-sensitive applications. It can operate between 1.8V to 5.5V, allowing for flexibility in power supply design and making it suitable for battery-operated devices.
  • Packaging: The device is available in a space-saving 14-pin SOIC package, which is ideal for compact PCB layouts.
  • Temperature Range: It is designed to function across a broad temperature range, from -40°C to 125°C, ensuring reliability in harsh environmental conditions.

Applications:

The ATTINY1614-SSFR is an excellent choice for a variety of applications, including but not limited to consumer electronics, IoT devices, smart sensors, and industrial control systems. Its rich set of features and low power consumption make it an ideal microcontroller for designers looking to create sophisticated yet energy-efficient products.

Conclusion:

Microchip Technology's ATTINY1614-SSFR stands out as a powerful yet energy-efficient microcontroller that offers a balance of performance, memory, and peripherals. Its robust design and wide operating temperature range make it a reliable choice for engineers and hobbyists alike looking to develop advanced electronic systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8711 $56.1330
70+ $1.5352 $107.4640
105+ $1.4873 $156.1665
140+ $1.4393 $201.5020
180+ $1.3913 $250.4340
245+ $1.2474 $305.6130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess