EN
  • EN
  • DE

ATTINY1616-MBT-VAO

Part No ATTINY1616-MBT-VAO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 20VQFN / AVR series Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 20-VQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, tinyAVR™ 1, Functional Safety (FuSa)
Package Tape & Reel (TR)
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 20x10b; D/A 3x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (3x3)
Base Product Number ATTINY1616
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.31.0001
Other Names 150-ATTINY1616-MBT-VAO
Standard Package 6,000
Win Source Part Number 1177907-ATTINY1616-MBT-VAO
Ultra Librarian 3D Model Ultra Librarian ATTINY1616-MBT-VAO CAD Model

Description

The ATTINY1616-MBT-VAO is an advanced microcontroller unit (MCU) from Microchip Technology, designed for sophisticated embedded applications that demand compact size, power efficiency, and versatile functionalities. This product is part of the tinyAVR® 1-series and represents a remarkable blend of performance and flexibility in a small package.

Key Features:

  • High-Performance RISC Architecture: The ATTINY1616-MBT-VAO operates on a high-speed RISC architecture with a 20 MHz maximum clock frequency, ensuring swift execution of instructions and optimal system performance.
  • Advanced Memory Capabilities: It comes with 16 KB of in-system self-programmable flash memory, 256 Bytes of EEPROM, and 2 KB of SRAM, offering ample space for complex program code and data storage.
  • Peripherals: The device is equipped with a rich set of peripherals, including a 12-bit analog-to-digital converter (ADC), a 10-bit digital-to-analog converter (DAC), multiple communication modules (USART, SPI, and I2C), and configurable custom logic blocks (CCL).
  • Power Efficiency: With picoPower® technology, the ATTINY1616-MBT-VAO is designed for power-sensitive applications, allowing for low power consumption in both active and sleep modes.
  • Robust Security Features: The device includes features such as a cyclic redundancy check (CRC) scan and a Watchdog Timer to ensure system integrity and reliability.
  • Package: The microcontroller is available in a 20-pin QFN package, providing a compact footprint that is ideal for space-constrained applications.

Applications:

The ATTINY1616-MBT-VAO is a versatile MCU that is well-suited for a variety of applications, including but not limited to industrial control systems, automotive electronics, home automation, consumer electronics, and IoT devices. Its rich feature set and small form factor make it an excellent choice for designers looking to create sophisticated and efficient products.

Microchip Technology's dedication to quality and longevity ensures that the ATTINY1616-MBT-VAO is a reliable and future-proof component for your embedded system designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7462 $52.3860
70+ $1.4328 $100.2960
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2985 $253.2075
260+ $1.1642 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess