EN
  • EN
  • DE

ATTINY1617-MNR

Part No ATTINY1617-MNR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 24VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series tinyAVR™ 1, Functional Safety (FuSa)
Package Reel - TR
Number of I/O 22
Family Name ATTINY1617
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATTINY1617-MNRCT, ATTINY1617-MNRTR, ATTINY1617-MNRDKR
Quantity per package 6000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852204-ATTINY1617-MNR
Ultra Librarian 3D Model Ultra Librarian ATTINY1617-MNR CAD Model

Description

Microchip Technology ATTINY1617-MNR

The ATTINY1617-MNR is a high-performance, low-power microcontroller from Microchip Technology, designed to provide an optimal solution for a wide range of embedded applications. As part of the tinyAVR® 1-series, this microcontroller integrates innovative features with a versatile set of peripherals, making it an ideal choice for space-constrained and power-sensitive projects.

Key Features:

  • Advanced RISC Architecture: The ATTINY1617-MNR operates with a high-speed Advanced RISC Architecture, featuring 16KB of in-system self-programmable flash, 256B EEPROM, and 2KB SRAM. This provides ample space for complex applications while maintaining fast and efficient operation.
  • Peripheral Touch Controller (PTC): Equipped with a Peripheral Touch Controller, this microcontroller supports capacitive touch interfaces for buttons, sliders, and wheels, enabling intuitive user interfaces for a variety of applications.
  • Multiple Communication Interfaces: It includes versatile communication interfaces such as SPI, I2C, and USART, allowing for easy integration with other microcontrollers, sensors, and peripheral devices.
  • 12-bit Analog-to-Digital Converter: With its integrated 12-bit ADC, the ATTINY1617-MNR offers precise analog signal measurement, which is essential for applications requiring accurate sensor readings.
  • Custom Logic Implementation: The device features Configurable Custom Logic (CCL) blocks that allow users to implement small logic functions directly in hardware, reducing latency and freeing up CPU resources.
  • Event System: The microcontroller's event system enables inter-peripheral communication without CPU intervention, improving system efficiency and reducing power consumption.
  • Power Management: The ATTINY1617-MNR excels in power management with features like Power-down mode, Standby mode, and Idle mode, making it an excellent choice for battery-operated and portable devices.

Applications:

This microcontroller is suitable for a variety of applications, including but not limited to consumer electronics, Internet of Things (IoT) devices, industrial control systems, and automotive applications. Its robust design and feature set ensure reliable performance in environments that demand low power consumption and high integration.

Package and Availability:

The ATTINY1617-MNR comes in a 24-pin QFN package and is available for order in multiple quantities. For pricing and availability, please contact Microchip Technology or an authorized distributor.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0771 $53.8550
115+ $0.8838 $101.6370
180+ $0.8562 $154.1160
245+ $0.8286 $203.0070
315+ $0.8010 $252.3150
420+ $0.7181 $301.6020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess