EN
  • EN
  • DE

ATTINY2313-20MI

Part No ATTINY2313-20MI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit ATtiny AVR RISC 2KB Flash 3.3V/5V 20-Pin MLF EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Core Architecture AVR
Data Bus Width 8 b
Frequency 20 MHz
Interface SPI, USART
Max Frequency 20 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 2 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Pins 20
Number of Programmable I/O 18
Number of Timers/Counters 2
Radiation Hardening No
RAM Size 128 B
RoHS Compliant
Win Source Part Number 1047008-ATTINY2313-20MI
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATTINY2313-20MI CAD Model

Description

The ATTINY2313-20MI is a high-performance, low-power AVR 8-bit microcontroller from Microchip Technology, renowned for its versatility and efficiency in a wide range of applications. This particular model is designed to operate at a maximum frequency of 20MHz, providing a balanced combination of processing speed and power consumption.

Built on an advanced RISC architecture, the ATTINY2313-20MI features 2KB of in-system programmable flash memory, 128B EEPROM, and 128B SRAM. This memory configuration is well-suited for various applications, from simple control systems to more complex logic operations. The device supports a wide voltage range of 2.7V to 5.5V, offering flexibility for various operating conditions and ensuring compatibility with both 3.3V and 5V systems.

One of the standout features of this microcontroller is its robust I/O capabilities. It boasts 18 general-purpose I/O lines, which can be configured to support a variety of peripherals and interfaces. This makes the ATTINY2313-20MI ideal for interfacing with sensors, actuators, and other electronic components in embedded systems.

The microcontroller also includes a range of integrated peripherals, such as a USART for serial communication, which can be used for interfacing with other microcontrollers, computers, or UART-capable devices. Additionally, it has a 10-bit ADC, two 8-bit timer/counters, and one 16-bit timer/counter with PWM channels, which are essential for timing-related tasks and for controlling motors or other PWM-enabled devices.

The ATTINY2313-20MI comes in a robust 20-lead PDIP package, ensuring easy integration into a variety of circuit boards and systems. The device also supports in-system programming, which allows for firmware updates and modifications without removing the microcontroller from its application, a critical feature for product lifecycle management and in-field updates.

Overall, the ATTINY2313-20MI is a powerful and versatile microcontroller that offers a rich set of features for designers looking to create efficient and sophisticated electronic products. Its combination of memory, processing power, and peripherals makes it an excellent choice for a multitude of embedded system applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess